Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets DCZ4A307742BK

Description
Features Rugged design that is engineered to perform in the most critical seismic environments. Numerous stud locations are included for grounding and bonding applications. Cable management includes Four (4) 3.5” top cable access holes. Various bottom panels allow for different cable management options. Corner braces include mounting for cable trays and outlet strips. Support for up to four optional 4” deep vertical cable managers. Ganging holes allow for joining multiple cabinets. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mount doors come with 3-point latching and stiffeners to reduce flexing and bowing while increasing cabinet security. Specifications Cabinet frame constructed in 14-gauge mild steel, cabinet with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge mild steel. Includes two (2) pairs of EIA compliant 19in square hole mounting rails with rack unit markings. Note that the DCZ4 is NOT compatible with 23" mounting rails. Mounting rails are constructed in 12-gauge mild steel and are Zinc-plated to provide superior surface areas for equipment grounding. Dynamic (seismic) load rated up to 1,000 lb. (454 kg) of equipment installed and 100 lb. (45 kg) of cable weight on the top. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Independently tested and certified to exceed established Seismic Zone 4 NEBS™ Telcordia® GR-63-CORE testing standards. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Cabinet weight is not included in the above numbers. Grounding studs bonded to frame, side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Two (2) pairs of infinitely adjustable 19” EIA compliant square hole punched rails with rack unit markings. Two (2) perforated front doors (63% open area vented) with locking swing handle. Two (2) removable solid side panels. One (1) removable solid top panel. Looking for a Seismic 24inch wide cabinet? See the C4 or C4RR Series with IBC Seismic rating. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Videos Accessories Bolt Down Kit Vertical Cable Manager with Door Rack Unit Label Rack Depth Label Adjustable Depth Shelf Rack Equipment Installation Tool Four Post Mounting Sliding Shelf PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Cable Management Arm Cabinet Top Panels Vertical Cable Tray Mounting Hardware Rack Panels Grounding & Bonding
Request a Quote
Description
Features Rugged design that is engineered to perform in the most critical seismic environments. Numerous stud locations are included for grounding and bonding applications. Cable management includes Four (4) 3.5” top cable access holes. Various bottom panels allow for different cable management options. Corner braces include mounting for cable trays and outlet strips. Support for up to four optional 4” deep vertical cable managers. Ganging holes allow for joining multiple cabinets. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mount doors come with 3-point latching and stiffeners to reduce flexing and bowing while increasing cabinet security. Specifications Cabinet frame constructed in 14-gauge mild steel, cabinet with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge mild steel. Includes two (2) pairs of EIA compliant 19in square hole mounting rails with rack unit markings. Note that the DCZ4 is NOT compatible with 23" mounting rails. Mounting rails are constructed in 12-gauge mild steel and are Zinc-plated to provide superior surface areas for equipment grounding. Dynamic (seismic) load rated up to 1,000 lb. (454 kg) of equipment installed and 100 lb. (45 kg) of cable weight on the top. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Independently tested and certified to exceed established Seismic Zone 4 NEBS™ Telcordia® GR-63-CORE testing standards. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Cabinet weight is not included in the above numbers. Grounding studs bonded to frame, side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Two (2) pairs of infinitely adjustable 19” EIA compliant square hole punched rails with rack unit markings. Two (2) perforated front doors (63% open area vented) with locking swing handle. Two (2) removable solid side panels. One (1) removable solid top panel. Looking for a Seismic 24inch wide cabinet? See the C4 or C4RR Series with IBC Seismic rating. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Videos Accessories Bolt Down Kit Vertical Cable Manager with Door Rack Unit Label Rack Depth Label Adjustable Depth Shelf Rack Equipment Installation Tool Four Post Mounting Sliding Shelf PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Cable Management Arm Cabinet Top Panels Vertical Cable Tray Mounting Hardware Rack Panels Grounding & Bonding
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - DCZ4A307742BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
DCZ4A307742BK
Rack Mounting Solutions - Server Racks and Cabinets DCZ4A307742BK
Features Rugged design that is engineered to perform in the most critical seismic environments. Numerous stud locations are included for grounding and bonding applications. Cable management includes Four (4) 3.5” top cable access holes. Various bottom panels allow for different cable management options. Corner braces include mounting for cable trays and outlet strips. Support for up to four optional 4” deep vertical cable managers. Ganging holes allow for joining multiple cabinets. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mount doors come with 3-point latching and stiffeners to reduce flexing and bowing while increasing cabinet security. Specifications Cabinet frame constructed in 14-gauge mild steel, cabinet with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge mild steel. Includes two (2) pairs of EIA compliant 19in square hole mounting rails with rack unit markings. Note that the DCZ4 is NOT compatible with 23" mounting rails. Mounting rails are constructed in 12-gauge mild steel and are Zinc-plated to provide superior surface areas for equipment grounding. Dynamic (seismic) load rated up to 1,000 lb. (454 kg) of equipment installed and 100 lb. (45 kg) of cable weight on the top. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Independently tested and certified to exceed established Seismic Zone 4 NEBS™ Telcordia® GR-63-CORE testing standards. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Cabinet weight is not included in the above numbers. Grounding studs bonded to frame, side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components Two (2) pairs of infinitely adjustable 19” EIA compliant square hole punched rails with rack unit markings. Two (2) perforated front doors (63% open area vented) with locking swing handle. Two (2) removable solid side panels. One (1) removable solid top panel. Looking for a Seismic 24inch wide cabinet? See the C4 or C4RR Series with IBC Seismic rating. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Videos Accessories Bolt Down Kit Vertical Cable Manager with Door Rack Unit Label Rack Depth Label Adjustable Depth Shelf Rack Equipment Installation Tool Four Post Mounting Sliding Shelf PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Cable Management Arm Cabinet Top Panels Vertical Cable Tray Mounting Hardware Rack Panels Grounding & Bonding

Features

  • Rugged design that is engineered to perform in the most critical seismic environments.
  • Numerous stud locations are included for grounding and bonding applications.
  • Cable management includes
    • Four (4) 3.5” top cable access holes.
    • Various bottom panels allow for different cable management options.
    • Corner braces include mounting for cable trays and outlet strips.
    • Support for up to four optional 4” deep vertical cable managers.
  • Ganging holes allow for joining multiple cabinets.
  • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • Flush-mount doors come with 3-point latching and stiffeners to reduce flexing and bowing while increasing cabinet security.

Specifications

  • Cabinet frame constructed in 14-gauge mild steel, cabinet with 12-gauge mild steel reinforced corner brackets.
  • Cabinet doors and side panels are constructed in 16-gauge mild steel.
  • Includes two (2) pairs of EIA compliant 19in square hole mounting rails with rack unit markings. Note that the DCZ4 is NOT compatible with 23" mounting rails.
    • Mounting rails are constructed in 12-gauge mild steel and are Zinc-plated to provide superior surface areas for equipment grounding.
  • Dynamic (seismic) load rated up to 1,000 lb. (454 kg) of equipment installed and 100 lb. (45 kg) of cable weight on the top. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Independently tested and certified to exceed established Seismic Zone 4 NEBS™ Telcordia® GR-63-CORE testing standards.
  • UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg).
    • Cabinet weight is not included in the above numbers.
  • Grounding studs bonded to frame, side panels and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Included Components

  • Two (2) pairs of infinitely adjustable 19” EIA compliant square hole punched rails with rack unit markings.
  • Two (2) perforated front doors (63% open area vented) with locking swing handle.
  • Two (2) removable solid side panels.
  • One (1) removable solid top panel.

Looking for a Seismic 24inch wide cabinet? See the C4 or C4RR Series with IBC Seismic rating.

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details.

Videos

Accessories

  • Bolt Down Kit
  • Vertical Cable Manager with Door
  • Rack Unit Label
  • Rack Depth Label
  • Adjustable Depth Shelf
  • Rack Equipment Installation Tool
  • Four Post Mounting Sliding Shelf
  • PDUs and Outlet Strips
  • Adjustable Depth Cable Manager
  • Horizontal Lacing Strip
  • Horizontal Ring Cable Manager
  • Horizontal Hinged Cable Manager
  • Cable Management Arm
  • Cabinet Top Panels
  • Vertical Cable Tray
  • Mounting Hardware
  • Rack Panels
  • Grounding & Bonding
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number DCZ4A307742BK
Product Name Rack Mounting Solutions - Server Racks and Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2F194236BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Racks - C2F197823CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C4B2431SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers