Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets CMCO241610

Description
Application Designed for certain specific Ontario metering applications. Standards N/A Construction Spot welded 16 gauge steel construction. Heavy duty padlockable "L" handle. Viewing window with removable cover plate. Pre-mounted ground lug. Inner panel with pre-drilled holes and mounting bracket. Oil resistant gasket. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W CMCO241610 - 24 16 10 20.5 14.75
Request a Quote Datasheet
Description
Application Designed for certain specific Ontario metering applications. Standards N/A Construction Spot welded 16 gauge steel construction. Heavy duty padlockable "L" handle. Viewing window with removable cover plate. Pre-mounted ground lug. Inner panel with pre-drilled holes and mounting bracket. Oil resistant gasket. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W CMCO241610 - 24 16 10 20.5 14.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - CMCO241610 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
CMCO241610
Electrical - Commercial - Metering Cabinets CMCO241610
Application Designed for certain specific Ontario metering applications. Standards N/A Construction Spot welded 16 gauge steel construction. Heavy duty padlockable "L" handle. Viewing window with removable cover plate. Pre-mounted ground lug. Inner panel with pre-drilled holes and mounting bracket. Oil resistant gasket. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W CMCO241610 - 24 16 10 20.5 14.75

Application

  • Designed for certain specific Ontario metering applications.

Standards

  • N/A

Construction

  • Spot welded 16 gauge steel construction.
  • Heavy duty padlockable "L" handle.
  • Viewing window with removable cover plate.
  • Pre-mounted ground lug.
  • Inner panel with pre-drilled holes and mounting bracket.
  • Oil resistant gasket.

Finish

  • Enclosure and cover are finished in ANSI 61 gray inside and out.
  • Inner panel is finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
CMCO241610 - 24 16 10 20.5 14.75

Supplier's Site
Enclosures, Boxes, & Cases - CMCO241610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CMCO241610
Enclosures, Boxes, & Cases CMCO241610
ONT HYDRO CABINET 24X16X10

ONT HYDRO CABINET 24X16X10

Buy Now
Racks - CMCO241610-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 16.120"" W x 24.250"" H (254.00mm x 409.45mm x 615.95mm) Gray"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 16.120"" W x 24.250"" H (254.00mm x 409.45mm x 615.95mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CMCO241610 CMCO241610 CMCO241610-ND
Product Name Electrical - Commercial - Metering Cabinets Enclosures, Boxes, & Cases Racks
Type Electronic and Instrument Enclosures Junction Box Rack Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - EN4DH202424LG-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H12448U48BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.87 inch (2308 mm)
Width 24 inch (610 mm)
View Details