Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks DNRR2377HDWB

Description
When strength and reliability are the highest priority, be sure to choose the DNRR Series from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features Our premium 10-gauge welded steel frame construction is the most robust steel rack on the market. Weld locations are sanded for a smooth professional finish. Our tapping process provides EIA-compliant precision threaded rails included on both the front and back to ensure flexibility when mounting equipment. Every rack unit includes rack unit dividers to aid in equipment mounting. When connecting multiple racks together, numerous holes for mounting power distribution, cable management and other accessories are provided. Bonding is a breeze with two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side. To keep it looking great, the DNRR undergoes a five-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the rails with a cardboard sleeve. Specifications Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Finished in satin smooth RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. On a budget? The RB-2P 2-Post Rack Series is 12-gauge steel and supports 1,000 lbs. Click here to learn more. Looking for even more weight capacity? The DRZ4 is UL rated for up to 2,000 lbs. Click here to learn more. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Top Wire Management Vertical Cable Manager Extensions Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Heavy Duty Battery Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile Dolly Open Frame Rack and Rack Cabinet Joining Kit Rack Rail Reducer Panel Rack Isolation Kit Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
When strength and reliability are the highest priority, be sure to choose the DNRR Series from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features Our premium 10-gauge welded steel frame construction is the most robust steel rack on the market. Weld locations are sanded for a smooth professional finish. Our tapping process provides EIA-compliant precision threaded rails included on both the front and back to ensure flexibility when mounting equipment. Every rack unit includes rack unit dividers to aid in equipment mounting. When connecting multiple racks together, numerous holes for mounting power distribution, cable management and other accessories are provided. Bonding is a breeze with two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side. To keep it looking great, the DNRR undergoes a five-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the rails with a cardboard sleeve. Specifications Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Finished in satin smooth RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. On a budget? The RB-2P 2-Post Rack Series is 12-gauge steel and supports 1,000 lbs. Click here to learn more. Looking for even more weight capacity? The DRZ4 is UL rated for up to 2,000 lbs. Click here to learn more. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Top Wire Management Vertical Cable Manager Extensions Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Heavy Duty Battery Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile Dolly Open Frame Rack and Rack Cabinet Joining Kit Rack Rail Reducer Panel Rack Isolation Kit Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR2377HDWB - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks
DNRR2377HDWB
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks DNRR2377HDWB
When strength and reliability are the highest priority, be sure to choose the DNRR Series from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features Our premium 10-gauge welded steel frame construction is the most robust steel rack on the market. Weld locations are sanded for a smooth professional finish. Our tapping process provides EIA-compliant precision threaded rails included on both the front and back to ensure flexibility when mounting equipment. Every rack unit includes rack unit dividers to aid in equipment mounting. When connecting multiple racks together, numerous holes for mounting power distribution, cable management and other accessories are provided. Bonding is a breeze with two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side. To keep it looking great, the DNRR undergoes a five-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the rails with a cardboard sleeve. Specifications Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates. UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Finished in satin smooth RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. On a budget? The RB-2P 2-Post Rack Series is 12-gauge steel and supports 1,000 lbs. Click here to learn more. Looking for even more weight capacity? The DRZ4 is UL rated for up to 2,000 lbs. Click here to learn more. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Top Wire Management Vertical Cable Manager Extensions Horizontal Ring Cable Manager Horizontal Finger Cable Manager Rack Panels Universal Rack Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Heavy Duty Battery Shelf Two-Post Extension Support Bracket 2-Post Rack Low Profile Dolly Open Frame Rack and Rack Cabinet Joining Kit Rack Rail Reducer Panel Rack Isolation Kit Grounding & Bonding Mounting Hardware PDUs and Outlet Strips

When strength and reliability are the highest priority, be sure to choose the DNRR Series from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks.

Features

  • Our premium 10-gauge welded steel frame construction is the most robust steel rack on the market.
  • Weld locations are sanded for a smooth professional finish.
  • Our tapping process provides EIA-compliant precision threaded rails included on both the front and back to ensure flexibility when mounting equipment.
  • Every rack unit includes rack unit dividers to aid in equipment mounting.
  • When connecting multiple racks together, numerous holes for mounting power distribution, cable management and other accessories are provided.
  • Bonding is a breeze with two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located across from each other inside the rail channel. For added convenience, a pair is located near the top of the rack, while the other pair is located at the lower side.
  • To keep it looking great, the DNRR undergoes a five-stage paint process which includes a coat of premium smooth black powder paint.
  • In order to prevent any damage that may occur during transportation, we cover the rails with a cardboard sleeve.

Specifications

  • Rack rails are constructed in 10-gauge welded steel. Base angles are constructed in 1/4" steel plates.
  • UL Listed 2416 load rated for up to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately).
  • Finished in satin smooth RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

On a budget? The RB-2P 2-Post Rack Series is 12-gauge steel and supports 1,000 lbs. Click here to learn more.

Looking for even more weight capacity? The DRZ4 is UL rated for up to 2,000 lbs. Click here to learn more.

Accessories

  • High-Density Vertical Finger Manager with Slam-Latching Door
  • Vertical Finger Cable Manager with Door
  • Vertical Rack Cable Manager with Door
  • Top Wire Management
  • Vertical Cable Manager Extensions
  • Horizontal Ring Cable Manager
  • Horizontal Finger Cable Manager
  • Rack Panels
  • Universal Rack Shelf
  • Two Post Centered Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Two Post Heavy Duty Battery Shelf
  • Two-Post Extension Support Bracket
  • 2-Post Rack Low Profile Dolly
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Rack Rail Reducer Panel
  • Rack Isolation Kit
  • Grounding & Bonding
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DNRR2377HDWB
Racks & Rack Cabinets DNRR2377HDWB
Racks & Rack Cabinets Rack - Welded Relay

Racks & Rack Cabinets Rack - Welded Relay

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DNRR2377HDWB DNRR2377HDWB
Product Name Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13052U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 91 inch (2311 mm)
Width 30 inch (762 mm)
View Details
Electrical - Commercial - Metering Cabinets - C3RMC202010 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHO10LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - CLC4B36BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.02 inch (2109 mm)
Width 24 inch (610 mm)
View Details