Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure
Part No. - H - W - D
CS443 - 4.00 4.00 3.00
CS663 - 6.00 6.00 3.00
CS863 - 8.00 6.00 3.00
CS16143 - 16.00 14.00 3.00
CS18143 - 18.00 14.00 3.00
CS20143 - 20.00 14.00 3.00
CS444 - 4.00 4.00 4.00
CS644 - 6.00 4.00 4.00
CS664 - 6.00 6.00 4.00
CS864 - 8.00 6.00 4.00
CS884 - 8.00 8.00 4.00
CS1084 - 10.00 8.00 4.00
CS10104 - 10.00 10.00 4.00
CS1284 - 12.00 8.00 4.00
CS12104 - 12.00 10.00 4.00
CS12124 - 12.00 12.00 4.00
CS16124 - 16.00 12.00 4.00
CS18124 - 18.00 12.00 4.00
CS18184 - 18.00 18.00 4.00
CS24244 - 24.00 24.00 4.00
CS666 - 6.00 6.00 6.00
CS886 - 8.00 8.00 6.00
CS1086 - 10.00 8.00 6.00
CS10106 - 10.00 10.00 6.00
CS12106 - 12.00 10.00 6.00
CS12126 - 12.00 12.00 6.00
CS16126 - 16.00 12.00 6.00
CS16166 - 16.00 16.00 6.00
CS18126 - 18.00 12.00 6.00
CS18186 - 18.00 18.00 6.00
CS24186 - 24.00 18.00 6.00
CS24246 - 24.00 24.00 6.00
CS30246 - 30.00 24.00 6.00
CS36246 - 36.00 24.00 6.00
CS36366 - 36.00 36.00 6.00
CS12128 - 12.00 12.00 8.00
CS16168 - 16.00 16.00 8.00
CS18188 - 18.00 18.00 8.00
CS24248 - 24.00 24.00 8.00
CS36248 - 36.00 24.00 8.00
CS202010 - 20.00 20.00 10.00
CS242410 - 24.00 24.00 10.00
CS302010 - 30.00 20.00 10.00
CS362410 - 36.00 24.00 10.00
CS363612 - 36.00 36.00 12.00
Box Metal, Steel Gray Cover Included 24.000" L x 18.000" W (609.60mm x 457.20mm) X 6.000" (152.40mm)
Electrical Enclosures ScrewCoverNoKnockout
Manufacturer: Hammond Manufacturing
Win Source Part Number: 771786-CS24186
Series: CS
Color: Gray
Ratings: IP20, NEMA 1
Height: 6.000" (152.40mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 26 lbs (11.8kg)
Container Type: Box
Area (L x W): 432" (2787cm)
Family Name: CS
Categories: Boxes, Enclosures, Racks
Dimension: 24.000" L x 18.000" W (609.60mm x 457.20mm)
Introduction Date: August 16, 2005
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Hammond Manufacturing Company Inc. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | CS24186 | CS24186-ND | CS24186 | CS24186 |
Product Name | Electrical - Commercial - Junction Boxes | Boxes | Electrical Enclosures | Boxes - CS24186 |
Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | |
Length | 24 inch (610 mm) | 24 inch (610 mm) | 5.98 inch (152 mm) | |
Width | 18 inch (457 mm) | 18 inch (457 mm) | 18 inch (457 mm) | |
Depth | 6 inch (152 mm) | 6 inch (152 mm) | ||
Material | Steel |