Hammond Manufacturing Company Inc. Electrical - Wireway & Trough C3RWT636

Description
Application Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards UL870 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 14 or 16 gauge galvanized steel Drip shield top design protects the enclosure against rain, snow or sleet Embossed mounting holes on back of enclosure Slip on removable front cover is secured with screws Padlocking hasp To fully comply with UL870 - 2008 requirements a bonding stud is provided on the cover and a ground stud is provided in the enclosure A #10 AWG - 12" grounding strap with crimped on ring terminals is also provided to comply with UL requirements Finish Enclosure and cover are finished in ANSI 61 gray powder coating.
Request a Quote
Description
Application Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards UL870 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 14 or 16 gauge galvanized steel Drip shield top design protects the enclosure against rain, snow or sleet Embossed mounting holes on back of enclosure Slip on removable front cover is secured with screws Padlocking hasp To fully comply with UL870 - 2008 requirements a bonding stud is provided on the cover and a ground stud is provided in the enclosure A #10 AWG - 12" grounding strap with crimped on ring terminals is also provided to comply with UL requirements Finish Enclosure and cover are finished in ANSI 61 gray powder coating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - C3RWT636 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
C3RWT636
Electrical - Wireway & Trough C3RWT636
Application Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards UL870 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 14 or 16 gauge galvanized steel Drip shield top design protects the enclosure against rain, snow or sleet Embossed mounting holes on back of enclosure Slip on removable front cover is secured with screws Padlocking hasp To fully comply with UL870 - 2008 requirements a bonding stud is provided on the cover and a ground stud is provided in the enclosure A #10 AWG - 12" grounding strap with crimped on ring terminals is also provided to comply with UL requirements Finish Enclosure and cover are finished in ANSI 61 gray powder coating.

Application

  • Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice.

Standards

  • UL870 Type 3R
  • CSA Type 3R
  • Complies with
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 14 or 16 gauge galvanized steel
  • Drip shield top design protects the enclosure against rain, snow or sleet
  • Embossed mounting holes on back of enclosure
  • Slip on removable front cover is secured with screws
  • Padlocking hasp
  • To fully comply with UL870 - 2008 requirements a bonding stud is provided on the cover and a ground stud is provided in the enclosure
  • A #10 AWG - 12" grounding strap with crimped on ring terminals is also provided to comply with UL requirements

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number C3RWT636
Product Name Electrical - Wireway & Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CRE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"; 4"x4"
Material Steel
View Details
Electrical - Wireway & Trough - 1486B72SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 2.5"x2.5"
Material Steel; Stainless Steel
View Details
Electrical - Wireway & Trough - 1485F9Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
View Details
Electrical - Wireway & Trough - C3RWT612G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details