Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1485CW2

Description
For lengths up to 12". Cut off body and weld on flange. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BW2 - 2.5 x 2.5 1485CW2 - 4 x 4 1485DW2 - 6 x 6 1485EW2 - 8 x 8 1485FW2 - 12 x 6 One angle sealing plate included Does not meet CSA or UL requirements
Request a Quote
Description
For lengths up to 12". Cut off body and weld on flange. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BW2 - 2.5 x 2.5 1485CW2 - 4 x 4 1485DW2 - 6 x 6 1485EW2 - 8 x 8 1485FW2 - 12 x 6 One angle sealing plate included Does not meet CSA or UL requirements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1485CW2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1485CW2
Electrical - Wireway & Trough 1485CW2
For lengths up to 12". Cut off body and weld on flange. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BW2 - 2.5 x 2.5 1485CW2 - 4 x 4 1485DW2 - 6 x 6 1485EW2 - 8 x 8 1485FW2 - 12 x 6 One angle sealing plate included Does not meet CSA or UL requirements
  • For lengths up to 12". Cut off body and weld on flange.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Size
1485BW2 - 2.5 x 2.5
1485CW2 - 4 x 4
1485DW2 - 6 x 6
1485EW2 - 8 x 8
1485FW2 - 12 x 6
One angle sealing plate included
Does not meet CSA or UL requirements

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1485CW2
Product Name Electrical - Wireway & Trough
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C72SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 72"; Other Length; (72 in)
View Details
Electrical - Wireway & Trough - C3RWT436G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Electrical - Wireway & Trough - C3RWT612 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Electrical - Wireway & Trough - 1485F24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details