Hammond Manufacturing Company Inc. Racks C2RR197031DBK1

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 31.500"" L x 23.000"" W x 77.310"" H (800.10mm x 584.20mm x 1963.67mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 31.500"" L x 23.000"" W x 77.310"" H (800.10mm x 584.20mm x 1963.67mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - C2RR197031DBK1-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 31.500"" L x 23.000"" W x 77.310"" H (800.10mm x 584.20mm x 1963.67mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 31.500"" L x 23.000"" W x 77.310"" H (800.10mm x 584.20mm x 1963.67mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
C2RR197031DBK1
Racks & Rack Cabinets C2RR197031DBK1
Racks & Rack Cabinets Assembled Data Rack 19 x 70 x 31"

Racks & Rack Cabinets Assembled Data Rack 19 x 70 x 31"

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number C2RR197031DBK1-ND C2RR197031DBK1
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers