Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets APBS194UBK

Description
Features Available in 4U and 8U mounting heights. Both sizes include 3.5" (2U) of space for non-rack mounting equipment. A twelve (12) inch depth accessory shelf is included. The rails vary in depth from 12" to 18" with ease, eliminating the need to disassemble the entire rack. Multiple tie points for cable management and rear cable access. The knockdown design allows for easy handling, lower freight costs, and better shipping protection. Specifications Constructed in 14-gauge steel. The 14-gauge steel mounting rails are threaded 10-32 and contain rack unit indicators. SCREW1032-25, 25-pack of 10-32 mounting hardware included. 100 lbs (45 kg) load rating. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Videos Accessories Universal Rack Shelf Cable Managers Rack Panels Hook and Loop Roll 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features Available in 4U and 8U mounting heights. Both sizes include 3.5" (2U) of space for non-rack mounting equipment. A twelve (12) inch depth accessory shelf is included. The rails vary in depth from 12" to 18" with ease, eliminating the need to disassemble the entire rack. Multiple tie points for cable management and rear cable access. The knockdown design allows for easy handling, lower freight costs, and better shipping protection. Specifications Constructed in 14-gauge steel. The 14-gauge steel mounting rails are threaded 10-32 and contain rack unit indicators. SCREW1032-25, 25-pack of 10-32 mounting hardware included. 100 lbs (45 kg) load rating. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Videos Accessories Universal Rack Shelf Cable Managers Rack Panels Hook and Loop Roll 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets - APBS194UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets
APBS194UBK
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets APBS194UBK
Features Available in 4U and 8U mounting heights. Both sizes include 3.5" (2U) of space for non-rack mounting equipment. A twelve (12) inch depth accessory shelf is included. The rails vary in depth from 12" to 18" with ease, eliminating the need to disassemble the entire rack. Multiple tie points for cable management and rear cable access. The knockdown design allows for easy handling, lower freight costs, and better shipping protection. Specifications Constructed in 14-gauge steel. The 14-gauge steel mounting rails are threaded 10-32 and contain rack unit indicators. SCREW1032-25, 25-pack of 10-32 mounting hardware included. 100 lbs (45 kg) load rating. Finished in RAL9005 black powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Videos Accessories Universal Rack Shelf Cable Managers Rack Panels Hook and Loop Roll 10-32 Mounting Hardware PDUs and Outlet Strips

Features

  • Available in 4U and 8U mounting heights. Both sizes include 3.5" (2U) of space for non-rack mounting equipment.
  • A twelve (12) inch depth accessory shelf is included.
  • The rails vary in depth from 12" to 18" with ease, eliminating the need to disassemble the entire rack.
  • Multiple tie points for cable management and rear cable access.
  • The knockdown design allows for easy handling, lower freight costs, and better shipping protection.

Specifications

  • Constructed in 14-gauge steel.
  • The 14-gauge steel mounting rails are threaded 10-32 and contain rack unit indicators.
    • SCREW1032-25, 25-pack of 10-32 mounting hardware included.
  • 100 lbs (45 kg) load rating.
  • Finished in RAL9005 black powder paint.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Videos

Accessories

  • Universal Rack Shelf
  • Cable Managers
  • Rack Panels
  • Hook and Loop Roll
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - HM2315-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Back, Bottom, Sides 12.000"" L x 19.000"" W x 18.000"" H (304.80mm x 482.60mm x 457.20mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Back, Bottom, Sides 12.000"" L x 19.000"" W x 18.000"" H (304.80mm x 482.60mm x 457.20mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number APBS194UBK HM2315-ND
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets Racks
Type Rack Enclosures Rack Enclosures
Length 10.5 inch (267 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers