Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 801A

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 801A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
801A
Transformers - Audio Transformers - Signal Level 801A
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance. Electrostatic shield between pri. & sec. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max. Shipping weight 0.5 lb. (0.2 kg)

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware.
  • Includes wire leads (minimum length of 4").
  • Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz.
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. (except 841A, 842A & 844A which are +20 dbm) with specified characteristics, or higher levels with reduced low frequency performance.
  • Electrostatic shield between pri. & sec.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Overall dimensions 1.75" (44.5 mm) wide x 1.25" (31.8 mm) deep x 2.56" (65 mm) high max.
  • Shipping weight 0.5 lb. (0.2 kg)
Supplier's Site
Transformers - 801A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
801A
Transformers 801A
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Shenzhen, China
Transformers - Audio Transformers
801A
Transformers - Audio Transformers 801A
AUDIO TRANSFORMER

AUDIO TRANSFORMER

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 801A 801A 801A
Product Name Transformers - Audio Transformers - Signal Level Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1537K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Classic Transformers - 1609A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - Step Down Isolation - 289GT - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
4 suppliers
Transformers - Chokes & Reactors - 1535J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details