Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Down Isolation 289GT

Description
Features Primary 240VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (240VAC to 120 VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard 250V 2 pole, 3 wire - North American plug (NEMA 6-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - # of - Dimensions (VA) - Outlets - Width - Height - Length 289CT - 250 2 6.00 4.00 8.25 289DT - 500 2 6.00 4.00 9.00 289ET - 750 2 7.50 5.00 10.25 289FT - 1000 2 7.50 5.00 10.25 289GT - 1500 2 9.00 5.00 12.50
Request a Quote Datasheet
Description
Features Primary 240VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (240VAC to 120 VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard 250V 2 pole, 3 wire - North American plug (NEMA 6-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - # of - Dimensions (VA) - Outlets - Width - Height - Length 289CT - 250 2 6.00 4.00 8.25 289DT - 500 2 6.00 4.00 9.00 289ET - 750 2 7.50 5.00 10.25 289FT - 1000 2 7.50 5.00 10.25 289GT - 1500 2 9.00 5.00 12.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Down Isolation - 289GT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Down Isolation
289GT
Transformers - Line Transformers - Step Down Isolation 289GT
Features Primary 240VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (240VAC to 120 VAC). Standard 3-wire, grounded plug (for use with adaptors for proper grounding). Input (primary) connected to a 5 foot long cord & standard 250V 2 pole, 3 wire - North American plug (NEMA 6-15P). Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R). Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - # of - Dimensions (VA) - Outlets - Width - Height - Length 289CT - 250 2 6.00 4.00 8.25 289DT - 500 2 6.00 4.00 9.00 289ET - 750 2 7.50 5.00 10.25 289FT - 1000 2 7.50 5.00 10.25 289GT - 1500 2 9.00 5.00 12.50

Features

  • Primary 240VAC, 50/60 Hz., Secondary 120VAC.
  • Provides circuit isolation.
  • Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile.
  • World wide applications, 50 or 60 Hz. operation, step down (240VAC to 120 VAC).
  • Standard 3-wire, grounded plug (for use with adaptors for proper grounding).
  • Input (primary) connected to a 5 foot long cord & standard 250V 2 pole, 3 wire - North American plug (NEMA 6-15P).
  • Output (secondary) connected to two standard - 3 wire grounded receptacles (NEMA 5-15R).
  • Features include ventilated black steel case, rocker lighted on-off switch & circuit breaker protected output.
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.
  • Note about Inrush Current:
    Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - # of - Dimensions
(VA) - Outlets - Width - Height - Length
289CT - 250 2 6.00 4.00 8.25
289DT - 500 2 6.00 4.00 9.00
289ET - 750 2 7.50 5.00 10.25
289FT - 1000 2 7.50 5.00 10.25
289GT - 1500 2 9.00 5.00 12.50

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2146-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2146-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2146-ND
XFRMR ISOL 240V TO 120V 1500VA

XFRMR ISOL 240V TO 120V 1500VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
289GT
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 289GT
TRANSFORMER STEP DOWN/PLUG IN

TRANSFORMER STEP DOWN/PLUG IN

Supplier's Site
Transformer, Step-Down;1500VA;230VAC, 50/60Hz Vi;115VAC Vo;6.75In.H;9In.W - 70180838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;1500VA;230VAC, 50/60Hz Vi;115VAC Vo;6.75In.H;9In.W
70180838
Transformer, Step-Down;1500VA;230VAC, 50/60Hz Vi;115VAC Vo;6.75In.H;9In.W 70180838
Features: 50/60 Hz Operation Uses a Toroidal Transformer for High Isolation, Low Noise, Light Weight, Cool Operation and Low Profile Input (Primary) Connected to a 5 Foot Long Cord and Standard 3-Wire North American Plug (NEMA 6-15P or NEMA 5-15P) Output (Secondary) Connected to a Standard Duplex 3-Wire Grounded Receptacle or Two Standard 3-Wire Grounded Receptacles (NEMA 6-15R) Ventilated Black Steel Case Lighted On-Off Rocker Switch Circuit Breaker Protected Output

Features:

  • 50/60 Hz Operation
  • Uses a Toroidal Transformer for High Isolation, Low Noise, Light Weight, Cool Operation and Low Profile
  • Input (Primary) Connected to a 5 Foot Long Cord and Standard 3-Wire North American Plug (NEMA 6-15P or NEMA 5-15P)
  • Output (Secondary) Connected to a Standard Duplex 3-Wire Grounded Receptacle or Two Standard 3-Wire Grounded Receptacles (NEMA 6-15R)
  • Ventilated Black Steel Case
  • Lighted On-Off Rocker Switch
  • Circuit Breaker Protected Output
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers
Product Number 289GT HM2146-ND 289GT 70180838
Product Name Transformers - Line Transformers - Step Down Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Step-Down;1500VA;230VAC, 50/60Hz Vi;115VAC Vo;6.75In.H;9In.W
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation Isolation; Buck-Boost Transformers
Winding Turns Step-Down Transformer
Standards RoHS UL
Power Rating (VA) 1500 VA 1500 VA 1500 VA 1500 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 144H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 145G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 148F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182R110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers