Hammond Manufacturing Company Inc. Transformers 1537K

Description
CHOKE 75 UH 2A
Request a Quote
Description
CHOKE 75 UH 2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - 1537K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1537K
Transformers 1537K
CHOKE 75 UH 2A

CHOKE 75 UH 2A

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Transformers
Product Number 1537K
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
Power Transformers - PB3169-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details