Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CWBP24

Description
14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware required for mounting into "C" channels is included. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Base - Part No. - Width - Height - Width - Depth 2CWBP24 - 24.00 22.50 20.00 0.75 2CWBP36 - 36.00 22.50 32.00 0.75 2CWBP48 - 48.00 22.50 44.00 0.75 2CWBP60 - 60.00 22.50 56.00 0.75
Request a Quote
Description
14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware required for mounting into "C" channels is included. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Base - Part No. - Width - Height - Width - Depth 2CWBP24 - 24.00 22.50 20.00 0.75 2CWBP36 - 36.00 22.50 32.00 0.75 2CWBP48 - 48.00 22.50 44.00 0.75 2CWBP60 - 60.00 22.50 56.00 0.75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CWBP24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CWBP24
Electrical - Operator Interface - Modular Console System 2CWBP24
14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware required for mounting into "C" channels is included. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Fits Base - Part No. - Width - Height - Width - Depth 2CWBP24 - 24.00 22.50 20.00 0.75 2CWBP36 - 36.00 22.50 32.00 0.75 2CWBP48 - 48.00 22.50 44.00 0.75 2CWBP60 - 60.00 22.50 56.00 0.75
  • 14 gauge steel panels are finished in white.
  • Used in both single access and dual access bases.
  • Available in 4 widths.
  • Mounts into "C" Channel Mounting Kit (not included.)
  • Hardware required for mounting into "C" channels is included.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Fits Base -
Part No. - Width - Height - Width - Depth
2CWBP24 - 24.00 22.50 20.00 0.75
2CWBP36 - 36.00 22.50 32.00 0.75
2CWBP48 - 48.00 22.50 44.00 0.75
2CWBP60 - 60.00 22.50 56.00 0.75

Supplier's Site
Enclosures Accessories and Hardware - 2CWBP24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CWBP24
Enclosures Accessories and Hardware 2CWBP24
S2MCS-24 ST. INNR PANEL-BASE

S2MCS-24 ST. INNR PANEL-BASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CWBP24 2CWBP24
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414N4PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Operator Interface - Modular Console System - 2CSDC3643 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers