Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLP44818

Description
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - A - B1 - B2 2CLP42418 - 2CSP42418 - 4.00 24.00 2CLP43618 - 2CSP43618 - 4.00 36.00 2CLP44818 - 2CSP44818 - 4.00 - 48.00 2CLP46018 - 2CSP46018 - 4.00 - 60.00 2CLP82418 - 2CSP82418 - 8.00 24.00 2CLP83618 - 2CSP83618 - 8.00 36.00 2CLP84818 - 2CSP84818 - 8.00 - 48.00 2CLP86018 - 2CSP86018 - 8.00 - 60.00
Request a Quote
Description
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - A - B1 - B2 2CLP42418 - 2CSP42418 - 4.00 24.00 2CLP43618 - 2CSP43618 - 4.00 36.00 2CLP44818 - 2CSP44818 - 4.00 - 48.00 2CLP46018 - 2CSP46018 - 4.00 - 60.00 2CLP82418 - 2CSP82418 - 8.00 24.00 2CLP83618 - 2CSP83618 - 8.00 36.00 2CLP84818 - 2CSP84818 - 8.00 - 48.00 2CLP86018 - 2CSP86018 - 8.00 - 60.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLP44818 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLP44818
Electrical - Operator Interface - Modular Console System 2CLP44818
Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Available in light gray and stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Part No. - Part No. - A - B1 - B2 2CLP42418 - 2CSP42418 - 4.00 24.00 2CLP43618 - 2CSP43618 - 4.00 36.00 2CLP44818 - 2CSP44818 - 4.00 - 48.00 2CLP46018 - 2CSP46018 - 4.00 - 60.00 2CLP82418 - 2CSP82418 - 8.00 24.00 2CLP83618 - 2CSP83618 - 8.00 36.00 2CLP84818 - 2CSP84818 - 8.00 - 48.00 2CLP86018 - 2CSP86018 - 8.00 - 60.00
  • Features removable front and rear panels for easy access to bottom for cabling or transport by forklift.
  • For cable access, features 3 double knockouts on each end.
  • Available in 4" and 8" heights.
  • Available in 24", 36", 48" and 60" widths.
  • Maintains NEMA rating of system.
  • Formed 14 gauge steel.
  • Also offered with formed 14 gauge stainless steel.
  • Available in light gray and stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel -
Part No. - Part No. - A - B1 - B2
2CLP42418 - 2CSP42418 - 4.00 24.00
2CLP43618 - 2CSP43618 - 4.00 36.00
2CLP44818 - 2CSP44818 - 4.00 - 48.00
2CLP46018 - 2CSP46018 - 4.00 - 60.00
2CLP82418 - 2CSP82418 - 8.00 24.00
2CLP83618 - 2CSP83618 - 8.00 36.00
2CLP84818 - 2CSP84818 - 8.00 - 48.00
2CLP86018 - 2CSP86018 - 8.00 - 60.00

Supplier's Site
Enclosures Accessories and Hardware - 2CLP44818 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CLP44818
Enclosures Accessories and Hardware 2CLP44818
4 PLINTH-4X48X18-LT GRAY

4 PLINTH-4X48X18-LT GRAY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CLP44818 2CLP44818
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4SSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Operator Interface - Modular Console System - 2CLD84843 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers