Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CLB263618

Description
Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or turret). Available in either single or dual access format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel door. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door. Smooth, continuously welded seams. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Single access version has solid sides and back, solid door on front, open top, and closed bottom with removable access panel. Dual access version is same as above except has solid door on both front and back. 24" and 36" widths have single door on the front (and back for dual access) whereas 48" and 60" widths have two outside hinged doors on the front (and back for dual access). Doors can be hinged from either side on 24" and 36" units. Door profiles provide increased strength and are pre-punched to provide mounting options. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting of various accessories. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Base Covers are available in the same finishes. Accessories S2000 Internal Components S2000 Rack Components S2000 External Components Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Climate Control Lighting General Accessories
Request a Quote Datasheet
Description
Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or turret). Available in either single or dual access format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel door. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door. Smooth, continuously welded seams. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Single access version has solid sides and back, solid door on front, open top, and closed bottom with removable access panel. Dual access version is same as above except has solid door on both front and back. 24" and 36" widths have single door on the front (and back for dual access) whereas 48" and 60" widths have two outside hinged doors on the front (and back for dual access). Doors can be hinged from either side on 24" and 36" units. Door profiles provide increased strength and are pre-punched to provide mounting options. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting of various accessories. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Base Covers are available in the same finishes. Accessories S2000 Internal Components S2000 Rack Components S2000 External Components Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Climate Control Lighting General Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CLB263618 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CLB263618
Electrical - Operator Interface - Modular Console System 2CLB263618
Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or turret). Available in either single or dual access format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel door. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door. Smooth, continuously welded seams. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Single access version has solid sides and back, solid door on front, open top, and closed bottom with removable access panel. Dual access version is same as above except has solid door on both front and back. 24" and 36" widths have single door on the front (and back for dual access) whereas 48" and 60" widths have two outside hinged doors on the front (and back for dual access). Doors can be hinged from either side on 24" and 36" units. Door profiles provide increased strength and are pre-punched to provide mounting options. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features several internal stud locations for mounting of various accessories. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Base Covers are available in the same finishes. Accessories S2000 Internal Components S2000 Rack Components S2000 External Components Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Climate Control Lighting General Accessories

Application

  • Flexible design provides panel mount or rack mount capabilities for a variety of applications.
  • Generally used in combination with other modular console components (ie. another base, terminal, desk and/or turret).
  • Available in either single or dual access format.
  • Smooth lines and clean edges provide an attractive, contemporary appearance.

Standards

  • UL 508A Type 3R, 4,12 (Stainless Steel, add 4X)
  • CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X)
  • EIA RS-310-E
  • Complies with
    • NEMA Type 3R, 4, 12 (Stainless Steel, add 4X)
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel bodies with 14 gauge steel door.
  • Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door.
  • Smooth, continuously welded seams.
  • Body stiffeners are provided where required for increased strength and rigidity.
  • Offered in 4 widths 24", 36", 48" and 60".
  • Single access version has solid sides and back, solid door on front, open top, and closed bottom with removable access panel.
  • Dual access version is same as above except has solid door on both front and back.
  • 24" and 36" widths have single door on the front (and back for dual access) whereas 48" and 60" widths have two outside hinged doors on the front (and back for dual access).
  • Doors can be hinged from either side on 24" and 36" units.
  • Door profiles provide increased strength and are pre-punched to provide mounting options.
  • Formed lip on enclosure excludes flowing liquids and contaminants.
  • Slotted quarter turn oil-tight latches secure the door, with optional tamper resistant and locking latches available.
  • Stainless steel models utilize stainless steel hardware.
  • Oil resistant gaskets are permanently secured.
  • Features several internal stud locations for mounting of various accessories.
  • A bonding screw is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish.
  • Base Covers are available in the same finishes.

Accessories

  • S2000 Internal Components
  • S2000 Rack Components
  • S2000 External Components
  • Quarter Turn Assemblies
  • Quarter Turn Inserts and Keys
  • Padlock Adaptor
  • Climate Control
  • Lighting
  • General Accessories
Supplier's Site
Enclosures, Boxes, & Cases - 2CLB263618 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2CLB263618
Enclosures, Boxes, & Cases 2CLB263618
CONSOLE BASE-26X36X18-LT GRAY

CONSOLE BASE-26X36X18-LT GRAY

Buy Now
Sheung Wan, Hong Kong
Racks & Rack Cabinets
2CLB263618
Racks & Rack Cabinets 2CLB263618
Racks & Rack Cabinets Single Access Base 36 x 18, Light Gray

Racks & Rack Cabinets Single Access Base 36 x 18, Light Gray

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2CLB263618 2CLB263618 2CLB263618
Product Name Electrical - Operator Interface - Modular Console System Enclosures, Boxes, & Cases Racks & Rack Cabinets
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CST206043 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Modular - HME Series - HGDSR6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Modular - HME Series - HSBP188 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers