Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750B

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750B
Transformers - Classic Transformers 1750B
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Audio Transformers - HM4556-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4556-ND
Audio Transformers HM4556-ND
5.482k Impedance Primary Ohms 8 Impedance Secondary Ohms Audio Transformer 70Hz ~ 10kHz Chassis Mount

5.482k Impedance Primary Ohms 8 Impedance Secondary Ohms Audio Transformer 70Hz ~ 10kHz Chassis Mount

Buy Now Datasheet
Transformers - 1750B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750B
Transformers 1750B
OUTPUT TRANSFORMER 10W

OUTPUT TRANSFORMER 10W

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750B
Audio Transformers / Signal Transformers 1750B
Audio Transformers / Signal Transformers REVERB DRIVER-VIBRO KING PRIM OHMS 5482

Audio Transformers / Signal Transformers REVERB DRIVER-VIBRO KING PRIM OHMS 5482

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1750B
Transformers - Audio Transformers 1750B
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750B HM4556-ND 1750B 1750B 1750B
Product Name Transformers - Classic Transformers Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1536L - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182R117P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Power Transformers - 1182J18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 161H16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers