Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Down Isolation 172E

Description
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5
Request a Quote Datasheet
Description
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Down Isolation - 172E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Down Isolation
172E
Transformers - Line Transformers - Step Down Isolation 172E
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5

Features

  • Primary 230VAC, 50/60 Hz. Secondary 115VAC
  • Circuit breaker in primary.
  • Provides circuit isolation & steps down primary voltage.
  • Hi-pot tested to 2 KV RMS.
  • Electrostatic shield between primary & secondary.
  • Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only.
  • Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P).
  • Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- - - - Full Load Total - - Capacitance - - - - - -
Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight
VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs
172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5
172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5
172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5
172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30
172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4554-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4554-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4554-ND
XFRMR ISOL 230V TO 115V 750VA

XFRMR ISOL 230V TO 115V 750VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
172E
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 172E
TRANSFORMER PLUG & RECEPTACLE

TRANSFORMER PLUG & RECEPTACLE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 172E HM4554-ND 172E
Product Name Transformers - Line Transformers - Step Down Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 165S18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 148B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 1140-LN-C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers