Hammond Manufacturing Company Inc. Transformers - Audio Transformers 125CSE

Description
Features Designed for general purpose or replacement use (not Hi-Fi), in single ended, tube output circuits. Frequency response: 100 Hz. - 15 Khz at full rated power (+/- 1db max. - ref. 1 Khz). For full frequency response (20 Hz. to 20 Khz.) - see our 1627-1642 Series. For push-pull output use, see our 125 Series. Open style with minimum 12" long primary & secondary leads. All sizes use butt stacked cores (using 29M6 steel) with an air gap, to reduce D.C. core saturation. Primary impedance range from 2,500 to 10,000 Ohms. Secondary impedance range from 4 to 32 Ohms. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio Power - Max. D.C. Bias - Weight - Dimensions - Mounting Hole (Watts) - (ma) - ( lbs.) - A - B - C - D - E - G 125ASE - 3 25 0.5 2.81 1.35 1.69 2.38 - 0.19 125BSE - 5 45 1.1 3.25 1.63 2.00 2.81 - 0.19 125CSE - 8 60 1.3 3.69 1.86 2.31 3.13 - 0.19 125DSE - 10 70 2 4.00 2.10 2.63 3.56 - 0.19 125ESE - 15 80 3 4.50 2.36 2.94 4.00 - 0.19 125FSE - 20 90 4.5 3.76 2.52 3.15 3.13 2.25 0.20 x 0.38 125GSE - 25 100 6 4.15 2.88 3.46 3.45 2.50 0.20 x 0.38 Part No. - Primary Winding Data Inductance - DC Resistance (Minimum) - (+/- 20%) 125ESE - 5.43 H 103 Ohms
Request a Quote Datasheet
Description
Features Designed for general purpose or replacement use (not Hi-Fi), in single ended, tube output circuits. Frequency response: 100 Hz. - 15 Khz at full rated power (+/- 1db max. - ref. 1 Khz). For full frequency response (20 Hz. to 20 Khz.) - see our 1627-1642 Series. For push-pull output use, see our 125 Series. Open style with minimum 12" long primary & secondary leads. All sizes use butt stacked cores (using 29M6 steel) with an air gap, to reduce D.C. core saturation. Primary impedance range from 2,500 to 10,000 Ohms. Secondary impedance range from 4 to 32 Ohms. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio Power - Max. D.C. Bias - Weight - Dimensions - Mounting Hole (Watts) - (ma) - ( lbs.) - A - B - C - D - E - G 125ASE - 3 25 0.5 2.81 1.35 1.69 2.38 - 0.19 125BSE - 5 45 1.1 3.25 1.63 2.00 2.81 - 0.19 125CSE - 8 60 1.3 3.69 1.86 2.31 3.13 - 0.19 125DSE - 10 70 2 4.00 2.10 2.63 3.56 - 0.19 125ESE - 15 80 3 4.50 2.36 2.94 4.00 - 0.19 125FSE - 20 90 4.5 3.76 2.52 3.15 3.13 2.25 0.20 x 0.38 125GSE - 25 100 6 4.15 2.88 3.46 3.45 2.50 0.20 x 0.38 Part No. - Primary Winding Data Inductance - DC Resistance (Minimum) - (+/- 20%) 125ESE - 5.43 H 103 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - 125CSE - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers
125CSE
Transformers - Audio Transformers 125CSE
Features Designed for general purpose or replacement use (not Hi-Fi), in single ended, tube output circuits. Frequency response: 100 Hz. - 15 Khz at full rated power (+/- 1db max. - ref. 1 Khz). For full frequency response (20 Hz. to 20 Khz.) - see our 1627-1642 Series. For push-pull output use, see our 125 Series. Open style with minimum 12" long primary & secondary leads. All sizes use butt stacked cores (using 29M6 steel) with an air gap, to reduce D.C. core saturation. Primary impedance range from 2,500 to 10,000 Ohms. Secondary impedance range from 4 to 32 Ohms. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio Power - Max. D.C. Bias - Weight - Dimensions - Mounting Hole (Watts) - (ma) - ( lbs.) - A - B - C - D - E - G 125ASE - 3 25 0.5 2.81 1.35 1.69 2.38 - 0.19 125BSE - 5 45 1.1 3.25 1.63 2.00 2.81 - 0.19 125CSE - 8 60 1.3 3.69 1.86 2.31 3.13 - 0.19 125DSE - 10 70 2 4.00 2.10 2.63 3.56 - 0.19 125ESE - 15 80 3 4.50 2.36 2.94 4.00 - 0.19 125FSE - 20 90 4.5 3.76 2.52 3.15 3.13 2.25 0.20 x 0.38 125GSE - 25 100 6 4.15 2.88 3.46 3.45 2.50 0.20 x 0.38 Part No. - Primary Winding Data Inductance - DC Resistance (Minimum) - (+/- 20%) 125ESE - 5.43 H 103 Ohms

Features

  • Designed for general purpose or replacement use (not Hi-Fi), in single ended, tube output circuits.
  • Frequency response: 100 Hz. - 15 Khz at full rated power (+/- 1db max. - ref. 1 Khz).
  • For full frequency response (20 Hz. to 20 Khz.) - see our 1627-1642 Series.
  • For push-pull output use, see our 125 Series.
  • Open style with minimum 12" long primary & secondary leads.
  • All sizes use butt stacked cores (using 29M6 steel) with an air gap, to reduce D.C. core saturation.
  • Primary impedance range from 2,500 to 10,000 Ohms.
  • Secondary impedance range from 4 to 32 Ohms.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Audio Power - Max. D.C. Bias - Weight - Dimensions - Mounting Hole
(Watts) - (ma) - ( lbs.) - A - B - C - D - E - G
125ASE - 3 25 0.5 2.81 1.35 1.69 2.38 - 0.19
125BSE - 5 45 1.1 3.25 1.63 2.00 2.81 - 0.19
125CSE - 8 60 1.3 3.69 1.86 2.31 3.13 - 0.19
125DSE - 10 70 2 4.00 2.10 2.63 3.56 - 0.19
125ESE - 15 80 3 4.50 2.36 2.94 4.00 - 0.19
125FSE - 20 90 4.5 3.76 2.52 3.15 3.13 2.25 0.20 x 0.38
125GSE - 25 100 6 4.15 2.88 3.46 3.45 2.50 0.20 x 0.38
Part No. - Primary Winding Data
Inductance - DC Resistance
(Minimum) - (+/- 20%)
125ESE - 5.43 H 103 Ohms

Supplier's Site
Transformers - 125CSE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
125CSE
Transformers 125CSE
AUDIO TX SINGLE ENDED

AUDIO TX SINGLE ENDED

Buy Now
Audio Transformers - HM2518-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2518-ND
Audio Transformers HM2518-ND
2.5k ~ 10k Impedance Primary Ohms 4 ~ 32 Impedance Secondary Ohms Audio Transformer 100Hz ~ 15kHz Chassis Mount

2.5k ~ 10k Impedance Primary Ohms 4 ~ 32 Impedance Secondary Ohms Audio Transformer 100Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
125CSE
Transformers - Audio Transformers 125CSE
TRANSFORMER 8W 60MA TUBE SNGL

TRANSFORMER 8W 60MA TUBE SNGL

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
125CSE
Audio Transformers / Signal Transformers 125CSE
Audio Transformers / Signal Transformers Audio/Universal/1End 60mA, Audio Power 8W

Audio Transformers / Signal Transformers Audio/Universal/1End 60mA, Audio Power 8W

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 125CSE 125CSE HM2518-ND 125CSE 125CSE
Product Name Transformers - Audio Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-DB-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Line Transformers - Straight Isolation - 169TS - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Classic Transformers - 1650KP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers