Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 171B

Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet
Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 171B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
171B
Transformers - Line Transformers - Straight Isolation 171B
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs

Features


  • Primary 115VAC, 50/60 Hz., Secondary 115VAC
  • Provides complete circuit isolation.
  • Electrostatic shield between primary & secondary to greatly attenuate surges and noise.
  • Hi-pot tested to 2 KV RMS.
  • Circuit breaker in primary.
  • Standard 3-wire, grounded plug & receptacle.
  • Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P).
  • Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544)
  • Indoor use only
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs
Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4552-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4552-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4552-ND
XFRMR ISOL 115V TO 115V 200VA

XFRMR ISOL 115V TO 115V 200VA

Buy Now Datasheet
Transformers - 171B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
171B
Transformers 171B
PLUG IN ISOLATION 200VA

PLUG IN ISOLATION 200VA

Buy Now
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;200VA;2kVrms;3.80In.W;5.56In. - 70181296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;200VA;2kVrms;3.80In.W;5.56In.
70181296
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;200VA;2kVrms;3.80In.W;5.56In. 70181296
Features: 50/60 Hz Operation Electrostatic Shield Between Primary and Secondary Hi-Pot Tested to 2 kV Circuit Breaker in the Primary Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P) Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)

Features:

  • 50/60 Hz Operation
  • Electrostatic Shield Between Primary and Secondary
  • Hi-Pot Tested to 2 kV
  • Circuit Breaker in the Primary
  • Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P)
  • Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)
Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
171B
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 171B
TRANSFM ISOL 115 TO 115VAC 200VA

TRANSFM ISOL 115 TO 115VAC 200VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 171B HM4552-ND 171B 70181296 171B
Product Name Transformers - Line Transformers - Straight Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;200VA;2kVrms;3.80In.W;5.56In. Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation; Buck-Boost Transformers Isolation
Standards RoHS UL
Power Rating (VA) 200 VA 200 VA 200 VA 200 VA 200 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Tube/Valve Audio - 124D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1750JA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 141B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - 125J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers