Hammond Manufacturing Company Inc. Transformers - Audio Transformers 125J

Description
Features Designed for general purpose or replacement use in push-pull tube output circuits. Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz) Open style with minimum 10" long primary & secondary leads. Also see our 125H Series. For single ended use, see our 125SE Series. For more impedance options, see our universal impedance push-pull 125 Series Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125J - 8 2.5K or 4K 6/8 or 3.2/4 5.60 H 1 3.25 1.50 1.94 2.81 0.19 Hook Up Data PRIMARY IMPEDANCE - SECONDARY IMPEDANCE - USE SECONDARY Plate to Plate Brown to Blue (Ohms) - (Ohms) - LEAD CONNECTIONS 4,000 C.T. 41857 WHT - GRN 4,000 C.T. 3.2 / 4 WHT -YEL 2,500 C.T. 41857 BLK - GRN 2,500 C.T. 3.2 / 4 BLK - YEL
Request a Quote Datasheet
Description
Features Designed for general purpose or replacement use in push-pull tube output circuits. Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz) Open style with minimum 10" long primary & secondary leads. Also see our 125H Series. For single ended use, see our 125SE Series. For more impedance options, see our universal impedance push-pull 125 Series Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125J - 8 2.5K or 4K 6/8 or 3.2/4 5.60 H 1 3.25 1.50 1.94 2.81 0.19 Hook Up Data PRIMARY IMPEDANCE - SECONDARY IMPEDANCE - USE SECONDARY Plate to Plate Brown to Blue (Ohms) - (Ohms) - LEAD CONNECTIONS 4,000 C.T. 41857 WHT - GRN 4,000 C.T. 3.2 / 4 WHT -YEL 2,500 C.T. 41857 BLK - GRN 2,500 C.T. 3.2 / 4 BLK - YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - 125J - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers
125J
Transformers - Audio Transformers 125J
Features Designed for general purpose or replacement use in push-pull tube output circuits. Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz) Open style with minimum 10" long primary & secondary leads. Also see our 125H Series. For single ended use, see our 125SE Series. For more impedance options, see our universal impedance push-pull 125 Series Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting Impedance - Impedance - Hole Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G 125J - 8 2.5K or 4K 6/8 or 3.2/4 5.60 H 1 3.25 1.50 1.94 2.81 0.19 Hook Up Data PRIMARY IMPEDANCE - SECONDARY IMPEDANCE - USE SECONDARY Plate to Plate Brown to Blue (Ohms) - (Ohms) - LEAD CONNECTIONS 4,000 C.T. 41857 WHT - GRN 4,000 C.T. 3.2 / 4 WHT -YEL 2,500 C.T. 41857 BLK - GRN 2,500 C.T. 3.2 / 4 BLK - YEL

Features

  • Designed for general purpose or replacement use in push-pull tube output circuits.
  • Frequency response: 150 Hz. - 15 Khz (+/- 1db max. ref. 1 Khz)
  • Open style with minimum 10" long primary & secondary leads.
  • Also see our 125H Series.
  • For single ended use, see our 125SE Series.
  • For more impedance options, see our universal impedance push-pull 125 Series

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Audio - Primary - Secondary - Primary - Weight - Overall Dimensions - Mounting
Impedance - Impedance - Hole
Watts - (Ohms) - (Ohms) - Inductance - (lbs.) - A - B - C - D - G
125J - 8 2.5K or 4K 6/8 or 3.2/4 5.60 H 1 3.25 1.50 1.94 2.81 0.19

Hook Up Data


PRIMARY IMPEDANCE - SECONDARY IMPEDANCE - USE SECONDARY
Plate to Plate
Brown to Blue
(Ohms) - (Ohms) - LEAD CONNECTIONS
4,000 C.T. 41857 WHT - GRN
4,000 C.T. 3.2 / 4 WHT -YEL
2,500 C.T. 41857 BLK - GRN
2,500 C.T. 3.2 / 4 BLK - YEL

Supplier's Site
Transformers - 125J - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
125J
Transformers 125J
AUDIO TX OUTPUT SE OR PP

AUDIO TX OUTPUT SE OR PP

Buy Now
Audio Transformers - HM2525-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2525-ND
Audio Transformers HM2525-ND
2.5k, 4k Impedance Primary Ohms 3.2, 4, 6, 8 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

2.5k, 4k Impedance Primary Ohms 3.2, 4, 6, 8 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
125J
Transformers - Audio Transformers 125J
TRANSF AUDIO 2.5K/4K TO 6/8 IMP

TRANSF AUDIO 2.5K/4K TO 6/8 IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
125J
Audio Transformers / Signal Transformers 125J
Audio Transformers / Signal Transformers Audio, Tube Output 2.5 or 4K Ohm, 8W

Audio Transformers / Signal Transformers Audio, Tube Output 2.5 or 4K Ohm, 8W

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 125J 125J HM2525-ND 125J 125J
Product Name Transformers - Audio Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-DB-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - 1537F - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 143R - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 107D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers