Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 171A

Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet
Description
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 171A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
171A
Transformers - Line Transformers - Straight Isolation 171A
Features Primary 115VAC, 50/60 Hz., Secondary 115VAC Provides complete circuit isolation. Electrostatic shield between primary & secondary to greatly attenuate surges and noise. Hi-pot tested to 2 KV RMS. Circuit breaker in primary. Standard 3-wire, grounded plug & receptacle. Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P). Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544) Indoor use only Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs

Features


  • Primary 115VAC, 50/60 Hz., Secondary 115VAC
  • Provides complete circuit isolation.
  • Electrostatic shield between primary & secondary to greatly attenuate surges and noise.
  • Hi-pot tested to 2 KV RMS.
  • Circuit breaker in primary.
  • Standard 3-wire, grounded plug & receptacle.
  • Input (primary) connected to 5 foot long cord & standard North American plug (NEMA 5-15P).
  • Output (secondary) connected to 1 foot long "pig tail" cord, 3-wire, standard North American grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544)
  • Indoor use only
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs
Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2103-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2103-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2103-ND
XFRMR ISOL 115V TO 115V 100VA

XFRMR ISOL 115V TO 115V 100VA

Buy Now Datasheet
Transformers - 171A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
171A
Transformers 171A
PLUG IN ISOLATION,120VA

PLUG IN ISOLATION,120VA

Buy Now
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
171A
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 171A
TRANSFM ISOL 115 TO 115VAC 100VA

TRANSFM ISOL 115 TO 115VAC 100VA

Supplier's Site
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W;5.06In. - 70181295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W;5.06In.
70181295
Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W;5.06In. 70181295
Features: 50/60 Hz Operation Electrostatic Shield Between Primary and Secondary Hi-Pot Tested to 2 kV Circuit Breaker in the Primary Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P) Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)

Features:

  • 50/60 Hz Operation
  • Electrostatic Shield Between Primary and Secondary
  • Hi-Pot Tested to 2 kV
  • Circuit Breaker in the Primary
  • Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P)
  • Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 171A HM2103-ND 171A 171A 70181295
Product Name Transformers - Line Transformers - Straight Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line;Isolation;Pri/Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W;5.06In.
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation Isolation; Buck-Boost Transformers
Standards RoHS UL
Power Rating (VA) 100 VA 100 VA 120 VA 100 VA 100 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 148M - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 106J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 109F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers