Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 170D

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 170D - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
170D
Transformers - Line Transformers - Autotransformers 170D
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC).
  • Connection by flexible leads, 8" minimum length.
  • Models 170A, 170B, 170C & 170D are CSA certified (209651)
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
170 - 50 2.19 2.63 2.63 1.75 1.56 2
170A - 100 2.50 3.00 3.10 2.00 1.90 3
170B - 200 3.13 3.50 3.80 2.50 2.20 4.5
170C - 300 3.13 4.00 3.80 2.50 2.70 6
170D - 500 3.75 4.50 4.60 3.00 3.30 10
170E - 750 3.75 5.50 4.60 3.00 4.30 14
170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5
170G - 1500 4.38 6.60 5.30 3.50 5.10 22
170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2101-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2101-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2101-ND
XFRMR NON-ISOL 115V-230V 500VA

XFRMR NON-ISOL 115V-230V 500VA

Buy Now Datasheet
Transformers - 170D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
170D
Transformers 170D
AUTO 500VA 230/115

AUTO 500VA 230/115

Buy Now
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
170D
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 170D
TRANSFORMR AUTO 115-230VAC 500VA

TRANSFORMR AUTO 115-230VAC 500VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 170D HM2101-ND 170D 170D
Product Name Transformers - Line Transformers - Autotransformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer
Winding Turns Step-Up Transformer; Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182Q110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Chokes & Reactors - 159ZC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 141M - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 101D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers