Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1650NA

Description
Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer). All models have a secondary tapped for 4, 8 or 16 ohm outputs. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Manufactured with plastic coil forms for coil support and insulation. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.
Request a Quote Datasheet
Description
Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer). All models have a secondary tapped for 4, 8 or 16 ohm outputs. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Manufactured with plastic coil forms for coil support and insulation. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1650NA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1650NA
Transformers - Classic Transformers 1650NA
Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer). All models have a secondary tapped for 4, 8 or 16 ohm outputs. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Manufactured with plastic coil forms for coil support and insulation. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.

Features

  • NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads).
  • Designed for push-pull tube output circuits.
  • Units are designed to provide ample "headroom" at bass frequencies (note the weight of each transformer).
  • All models have a secondary tapped for 4, 8 or 16 ohm outputs.
  • Enclosed (shielded), 4 slot, above chassis Type "X" mounting.
  • Manufactured with plastic coil forms for coil support and insulation.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum.
  • Insulated flexible leads 8" min.
  • All units (except the 1650G) include 40% screen taps for Ultra-Linear operation (if desired).
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. The 1650G does NOT have primary screen taps and will not support "Ultra-Linear" applications.
Supplier's Site
Transformers - Audio Transformers - 1382243-1650NA - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
1382243-1650NA
Transformers - Audio Transformers 1382243-1650NA
Win Source Part Number: 1382243-1650NA Category: Transformers>Audio Transformers Series: A Termination Style: Wire Leads Package: Box Size / Dimension: 4.250" L x 3.130" W (107.95mm x 79.50mm) Transformer Type: Push-Pull Audiophile, Ultra-Linear - Tube Output Height - Seated (Max): 3.810" (96.77mm) Standard Package: 1 pcs Frequency Range: 30Hz ~ 30kHz Weight: 8 lbs (3.6 kg) Voltage - Isolation: 2000V @ 1 Second Mounting Type: Chassis Mount Impedance - Primary (Ohms): 4.3kCT Impedance - Secondary (Ohms): 4, 8, 16 DC Resistance (DCR) - Primary: 37.19Ohm, 42.17Ohm DC Resistance (DCR) - Secondary: 244mOhm, 377mOhm, 490mOhm Frequency Response: ±1dB Power Level: 60W ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: Hammond Manufacturing Base Product Number: 1650N Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382243-1650NA
Category: Transformers>Audio Transformers
Series: A
Termination Style: Wire Leads
Package: Box
Size / Dimension: 4.250" L x 3.130" W (107.95mm x 79.50mm)
Transformer Type: Push-Pull Audiophile, Ultra-Linear - Tube Output
Height - Seated (Max): 3.810" (96.77mm)
Standard Package: 1 pcs
Frequency Range: 30Hz ~ 30kHz
Weight: 8 lbs (3.6 kg)
Voltage - Isolation: 2000V @ 1 Second
Mounting Type: Chassis Mount
Impedance - Primary (Ohms): 4.3kCT
Impedance - Secondary (Ohms): 4, 8, 16
DC Resistance (DCR) - Primary: 37.19Ohm, 42.17Ohm
DC Resistance (DCR) - Secondary: 244mOhm, 377mOhm, 490mOhm
Frequency Response: ±1dB
Power Level: 60W
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Hammond Manufacturing
Base Product Number: 1650N
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Transformers - 1650NA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1650NA
Transformers 1650NA
AUDIO TX 4.3K OHM 60 WATT

AUDIO TX 4.3K OHM 60 WATT

Buy Now
Audio Transformers - HM4354-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4354-ND
Audio Transformers HM4354-ND
4.3kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount

4.3kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1650NA
Audio Transformers / Signal Transformers 1650NA
Audio Transformers / Signal Transformers PUSHPULL 60W 4,300CT

Audio Transformers / Signal Transformers PUSHPULL 60W 4,300CT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1650NA
Transformers - Audio Transformers 1650NA
AUDIOPHILE TUBE OUTPUT TRANSFRMR

AUDIOPHILE TUBE OUTPUT TRANSFRMR

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1650NA 1382243-1650NA 1650NA HM4354-ND 1650NA 1650NA
Product Name Transformers - Classic Transformers Transformers - Audio Transformers Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1581H5 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 145L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182KIT50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 144P - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers