Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 145B

Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet
Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 145B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
145B
Transformers - Audio Transformers - Signal Level 145B
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).

Features

  • Small, economical, open, two hole horizontal bracket mount.
  • Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series).
  • For a similar, P.C. board mount version, refer to the 148 and 149 series.
  • Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.)
  • When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher.
  • Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Supplier's Site
Audio Transformers - HM3233-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM3233-ND
Audio Transformers HM3233-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

600 Impedance Primary Ohms 600 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 145B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
145B
Transformers 145B
AUDIO TX DRIVER CHASSIS MOUNT

AUDIO TX DRIVER CHASSIS MOUNT

Buy Now
Transformer, mini audio, chassis mt - 70180854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, mini audio, chassis mt
70180854
Transformer, mini audio, chassis mt 70180854
Features: 150 Hz. to 15 kHz. Frequency Response (±1 db, Reference 1000 Hz) Two Hole Chassis Mounting — 0.125" Diameter Mounting Holes on 1.38" Center Insulated, Color Coded, Flexible Leads — 4" Long Minimum 1.4 Oz. Net Weight Application: Driver Output

Features:

  • 150 Hz. to 15 kHz. Frequency Response (±1 db, Reference 1000 Hz)
  • Two Hole Chassis Mounting — 0.125" Diameter Mounting Holes on 1.38" Center
  • Insulated, Color Coded, Flexible Leads — 4" Long Minimum
  • 1.4 Oz. Net Weight
    Application:
  • Driver
  • Output
Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
145B
Audio Transformers / Signal Transformers 145B
Audio Transformers / Signal Transformers DRIVER

Audio Transformers / Signal Transformers DRIVER

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
145B
Transformers - Audio Transformers 145B
TRANSFORMER AUDIO 600/600 IMPED

TRANSFORMER AUDIO 600/600 IMPED

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 145B HM3233-ND 145B 70180854 145B 145B
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformer, mini audio, chassis mt Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - 298G6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Power Transformers - 266M2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1540M24 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details