Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 1642SE

Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote Datasheet
Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 1642SE - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
1642SE
Transformers - Audio Transformers - Tube/Valve Audio 1642SE
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.

Features

  • "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes).
  • Enclosed (shielded), four slot, chassis Type "X" mounting.
  • Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.)
  • Insulated flexible leads 8" min.
  • For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes.
  • High quality laminations, (M6) grain oriented silicon steel.
  • Core is gapped to reduce core saturation in Class-A tube amplifier circuits.
  • For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Supplier's Site
Transformers - 1642SE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1642SE
Transformers 1642SE
AUDIO TX 75 WATT5K OHM

AUDIO TX 75 WATT5K OHM

Buy Now
Audio Transformers - HM4284-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4284-ND
Audio Transformers HM4284-ND
5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1642SE
Transformers - Audio Transformers 1642SE
TRANSFORMER AUDIO 5K IMED 75W

TRANSFORMER AUDIO 5K IMED 75W

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1642SE
Audio Transformers / Signal Transformers 1642SE
Audio Transformers / Signal Transformers 75W 5K OHM 20-20KHZ

Audio Transformers / Signal Transformers 75W 5K OHM 20-20KHZ

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1642SE 1642SE HM4284-ND 1642SE 1642SE
Product Name Transformers - Audio Transformers - Tube/Valve Audio Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 145C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Line Transformers - Straight Isolation - 169TS - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 106E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182P60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers