Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Speaker Level 119Y100

Description
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Request a Quote Datasheet
Description
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Speaker Level - 119Y100 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Speaker Level
119Y100
Transformers - Audio Transformers - Speaker Level 119Y100
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.

Features

  • Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output.
  • 8 or 16 ohm input, 25V or 70V line output.
  • Frequency response 50 Hz. to 10 Khz. at full ratings
  • Leads 6" long minimum
  • Can be reversed for operation at high power speaker locations.
  • For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Supplier's Site
Transformers - 119Y100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
119Y100
Transformers 119Y100
AUDIO TX MATCHING AUTO

AUDIO TX MATCHING AUTO

Buy Now
Audio Transformers - 119Y100 - 920318-119Y100 - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - 119Y100
920318-119Y100
Audio Transformers - 119Y100 920318-119Y100
Manufacturer: Hammond Manufacturing Win Source Part Number: 920318-119Y100 Series: 119 Features: 16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms - Audio Transformer 50Hz ~ 10kHz Chassis Mount Package: Bulk Mounting: Chassis Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: HM2504, 119Y100-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 920318-119Y100
Series: 119
Features: 16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms - Audio Transformer 50Hz ~ 10kHz Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: HM2504, 119Y100-ND

Buy Now Datasheet
Audio Transformers - HM2504-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2504-ND
Audio Transformers HM2504-ND
16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms Audio Transformer 50Hz ~ 10kHz Chassis Mount

16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms Audio Transformer 50Hz ~ 10kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
119Y100
Audio Transformers / Signal Transformers 119Y100
Audio Transformers / Signal Transformers OUTPUT

Audio Transformers / Signal Transformers OUTPUT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
119Y100
Transformers - Audio Transformers 119Y100
TRANSFORMER AUDIO MATCHING 100W

TRANSFORMER AUDIO MATCHING 100W

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 119Y100 119Y100 920318-119Y100 HM2504-ND 119Y100 119Y100
Product Name Transformers - Audio Transformers - Speaker Level Transformers Audio Transformers - 119Y100 Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1532D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 107L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 1535B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
Transformers - Audio Transformers - Signal Level - 141H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers