Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750P

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750P - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750P
Transformers - Classic Transformers 1750P
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Transformers - 1750P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750P
Transformers 1750P
OUTPUT 50W JCM 900 MARSHALL

OUTPUT 50W JCM 900 MARSHALL

Buy Now
Audio Transformers - HM4571-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4571-ND
Audio Transformers HM4571-ND
3.4kCT Impedance Primary Ohms 2, 4, 8, 16 Impedance Secondary Ohms 14.24:1 Audio Transformer 50Hz ~ 12kHz Chassis Mount

3.4kCT Impedance Primary Ohms 2, 4, 8, 16 Impedance Secondary Ohms 14.24:1 Audio Transformer 50Hz ~ 12kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1750P
Transformers - Audio Transformers 1750P
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750P
Audio Transformers / Signal Transformers 1750P
Audio Transformers / Signal Transformers Marshall/JCM 900 Ohms 126,500,2000

Audio Transformers / Signal Transformers Marshall/JCM 900 Ohms 126,500,2000

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750P 1750P HM4571-ND 1750P 1750P
Product Name Transformers - Classic Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 109L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1760H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
7 suppliers
Transformers - Classic Transformers - 1650KAP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers