Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1615

Description
Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. Manufactured with plastic coil forms for coil support and insulation. Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications) To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
Request a Quote Datasheet
Description
Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. Manufactured with plastic coil forms for coil support and insulation. Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications) To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1615 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1615
Transformers - Classic Transformers 1615
Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated flexible leads 8" min. Manufactured with plastic coil forms for coil support and insulation. Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output. Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications) To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.

Features

  • Please see our NEW & improved versions (easy wire secondary series).
  • Designed for push-pull tube output circuits.
  • Enclosed (shielded), 4 slot, above chassis Type "X" mounting.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum.
  • Insulated flexible leads 8" min.
  • Manufactured with plastic coil forms for coil support and insulation.
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
  • Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications (see hook-up diagrams below).
  • For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers.

1645 Only

  • Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications)
  • To hook up 4/8/16 ohm secondary loads - see schematic (do not use the white wire).
  • To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
Supplier's Site
Transformers - 1615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1615
Transformers 1615
AUDIO TX 5K OHM 15 WATT

AUDIO TX 5K OHM 15 WATT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1615
Audio Transformers / Signal Transformers 1615
Audio Transformers / Signal Transformers 15W 5K ct / 4-8-16 Push-Pull Tube Type

Audio Transformers / Signal Transformers 15W 5K ct / 4-8-16 Push-Pull Tube Type

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1615
Transformers - Audio Transformers 1615
TRANSFORMER AUDIO 5KCT 15W

TRANSFORMER AUDIO 5KCT 15W

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1615 1615 1615 1615
Product Name Transformers - Classic Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-LU-D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 146S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1539M28 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182F30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers