Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 124C

Description
Features Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz. Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity. Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron"). If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit. Hookup Data For Parallel connected operation (33.8K Ohm Secondary): Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire. For Series connected operation (135K Ohm Secondary): Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.
Request a Quote Datasheet
Description
Features Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz. Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity. Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron"). If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit. Hookup Data For Parallel connected operation (33.8K Ohm Secondary): Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire. For Series connected operation (135K Ohm Secondary): Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 124C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
124C
Transformers - Audio Transformers - Tube/Valve Audio 124C
Features Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz. Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity. Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron"). If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit. Hookup Data For Parallel connected operation (33.8K Ohm Secondary): Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire. For Series connected operation (135K Ohm Secondary): Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.

Features

  • Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits.
  • Should not be used for single ended applications. They have no gap for DC bias current present in SE mode.
  • Open style with minimum 5" long primary leads.
  • Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz.
  • Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity.
  • Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron").
  • If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit.

Hookup Data

  • For Parallel connected operation (33.8K Ohm Secondary):
    • Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire.
  • For Series connected operation (135K Ohm Secondary):
    • Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.
Supplier's Site
Transformers - 124C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
124C
Transformers 124C
AUDIO TX

AUDIO TX

Buy Now
Audio Transformers - HM2510-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2510-ND
Audio Transformers HM2510-ND
10k Impedance Primary Ohms 90kCT Impedance Secondary Ohms 1:3 Audio Transformer 150Hz ~ 15kHz Chassis Mount

10k Impedance Primary Ohms 90kCT Impedance Secondary Ohms 1:3 Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
124C
Audio Transformers / Signal Transformers 124C
Audio Transformers / Signal Transformers Audio, Tube Driver CT/10K Ohms/5W

Audio Transformers / Signal Transformers Audio, Tube Driver CT/10K Ohms/5W

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
124C
Transformers - Audio Transformers 124C
TRANSFORMER AUDIO 10/90KCT IMP

TRANSFORMER AUDIO 10/90KCT IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 124C 124C HM2510-ND 124C 124C
Product Name Transformers - Audio Transformers - Tube/Valve Audio Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers - 140P-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers
Transformers - Audio Transformers - 1140-LU-D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 148X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Line Transformers - Step Down Isolation - 179G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
3 suppliers