Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1589H70D1

Description
Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch or pilot light and 20 Amp circuit breaker. Specifications CSA certified, Standards C22.2 (No. 21-95 and No. 42-99) UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Heavy duty 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral molded plug. Operating temperature is from -20 degrees C to +60 degrees C Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type. NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the amhul struts. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Vertical Outlet Strip Mounting Clip Kit
Request a Quote
Description
Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch or pilot light and 20 Amp circuit breaker. Specifications CSA certified, Standards C22.2 (No. 21-95 and No. 42-99) UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Heavy duty 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral molded plug. Operating temperature is from -20 degrees C to +60 degrees C Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type. NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the amhul struts. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Vertical Outlet Strip Mounting Clip Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1589H70D1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1589H70D1
PDUs and Outlet Strips 1589H70D1
Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit. Receptacles are 1” square and are equally spaced over the length of the power strip. With on/off switch or pilot light and 20 Amp circuit breaker. Specifications CSA certified, Standards C22.2 (No. 21-95 and No. 42-99) UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Heavy duty 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral molded plug. Operating temperature is from -20 degrees C to +60 degrees C Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type. NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the amhul struts. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Vertical Outlet Strip Mounting Clip Kit

Features

  • Low-profile slim design.
  • Constructed of rugged light weight aluminum.
  • Designed for a variety of applications:
    • Install in your server cabinets
    • Wall mount cabinets
    • Open frame racks
    • Or install horizontally above your work bench.
  • Each outlet strip included a hardware mounting kit. Order P/N: 1585CLIP for additional hardware kit.
  • Receptacles are 1” square and are equally spaced over the length of the power strip.
  • With on/off switch or pilot light and 20 Amp circuit breaker.

Specifications

  • CSA certified, Standards C22.2 (No. 21-95 and No. 42-99)
  • UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14
  • Heavy duty 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral molded plug.
  • Operating temperature is from -20 degrees C to +60 degrees C
  • Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot).
  • Plug types available are NEMA 5-20P straight blade or NEMA L5-20P locking type.
  • NOTE #1: Outlet strips can NOT be used between the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories.
  • NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically mounting to the amhul struts.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Plug Types


5-20P Straight Blade
L5-20P Locking Type

Accessories

  • Vertical Outlet Strip Mounting Clip Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1589H70D1
Product Name PDUs and Outlet Strips
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585T15D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584C15S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details