Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1538M20

Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet
Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1538M20 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1538M20
Transformers - Chokes & Reactors 1538M20
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C

Features

  • High saturation flux density ferrite rods.
  • 1" long leads, tinned to within 1/8" of body.
  • Ideal for filtering or energy storage inductors.
  • Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
  • Ambient temperature range -60 C to +85 C
Supplier's Site
Fixed Inductors - HM3362-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3362-ND
Fixed Inductors HM3362-ND
100µH Unshielded Wirewound Inductor 10A 27mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 10A 27mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
EMI/RFI CHOKE, 100UH, 2.2MHZ, .027 OHMS, 10A - 70181044 - Allied Electronics, Inc.
Fort Worth, TX, USA
EMI/RFI CHOKE, 100UH, 2.2MHZ, .027 OHMS, 10A
70181044
EMI/RFI CHOKE, 100UH, 2.2MHZ, .027 OHMS, 10A 70181044
EMI/RFI CHOKE, 100UH, 2.2MHZ, .027 OHMS, 10A

EMI/RFI CHOKE, 100UH, 2.2MHZ, .027 OHMS, 10A

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1538M20 HM3362-ND 70181044
Product Name Transformers - Chokes & Reactors Fixed Inductors EMI/RFI CHOKE, 100UH, 2.2MHZ, .027 OHMS, 10A
Standards and Certifications RoHS
Inductance Range 100 microH
SRF 2.2 MHz
Mounting Option Through Hole
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - HM4817-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - HM2091-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - HM4824-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Transformers - Chokes & Reactors - 1538M22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
SRF 20 MHz
View Details
2 suppliers