Hammond Manufacturing Company Inc. 5MH 20A 25 MOHM Inductor and Choke 195G20

Description
FIXED IND 5MH 20A 25 MOHM CHASS Product overview: 195G20 from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, 20A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5MH, 20A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-195G20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5MH 20A 25 MOHM CHASS Product overview: 195G20 from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, 20A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5MH, 20A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-195G20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MH 20A 25 MOHM Inductor and Choke - 71-195G20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MH 20A 25 MOHM Inductor and Choke
71-195G20
5MH 20A 25 MOHM Inductor and Choke 71-195G20
FIXED IND 5MH 20A 25 MOHM CHASS Product overview: 195G20 from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, 20A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5MH, 20A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-195G20 can be used for catalog matching and distributor lookup.

FIXED IND 5MH 20A 25 MOHM CHASS Product overview: 195G20 from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, 20A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5MH, 20A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-195G20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382246-195G20 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382246-195G20
Inductors, Coils, Chokes - Fixed Inductors 1382246-195G20
Win Source Part Number: 1382246-195G20 Category: Inductors, Coils, Chokes>Fixed Inductors Series: 195 Package: Bulk Shielding: Unshielded Size / Dimension: 4.500" L x 4.750" W (114.30mm x 120.65mm) Inductance: 5 mH Height - Seated (Max): 3.750" (95.25mm) Standard Package: 1 pcs Tolerance: ±15% Mounting Type: Chassis Mount Package / Case: Nonstandard DC Resistance (DCR): 25mOhm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 20 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Hammond Manufacturing Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1382246-195G20
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 195
Package: Bulk
Shielding: Unshielded
Size / Dimension: 4.500" L x 4.750" W (114.30mm x 120.65mm)
Inductance: 5 mH
Height - Seated (Max): 3.750" (95.25mm)
Standard Package: 1 pcs
Tolerance: ±15%
Mounting Type: Chassis Mount
Package / Case: Nonstandard
DC Resistance (DCR): 25mOhm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 20 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Hammond Manufacturing
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Fixed Inductors - HM4813-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM4813-ND
Fixed Inductors HM4813-ND
5mH Unshielded Inductor 20A 25mOhm Nonstandard

5mH Unshielded Inductor 20A 25mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-195G20 1382246-195G20 HM4813-ND
Product Name 5MH 20A 25 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Chassis Mount Chassis
Technology DC Filter Choke
Inductance Range 5000 microH 5000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Lead Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details