Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1537G

Description
Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead +/-5% - Resistance - D.C. Current - Diameter (uH) - Q - (Ohms) - (Amps) - Diameter - Gauge 1537E - 10 4.5 0.006 20 0.63 14 1537F - 20 6.5 0.013 12.5 0.60 16 1537G - 30 5.3 0.024 8 0.58 18 1537H - 40 5.2 0.039 5 0.57 20 1537J - 50 3.4 0.064 3.2 0.56 20 1537K - 75 3.2 0.128 2 0.54 20 1537L - 100 10.5 0.05 8 0.71 18 1537M - 250 12 0.114 5 0.69 18 1537N - 500 11.6 0.26 3.2 0.65 20 1537P - 750 10 0.465 2 0.61 20 1537R - 1000 7.4 0.83 1.25 0.59 20
Request a Quote Datasheet
Description
Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead +/-5% - Resistance - D.C. Current - Diameter (uH) - Q - (Ohms) - (Amps) - Diameter - Gauge 1537E - 10 4.5 0.006 20 0.63 14 1537F - 20 6.5 0.013 12.5 0.60 16 1537G - 30 5.3 0.024 8 0.58 18 1537H - 40 5.2 0.039 5 0.57 20 1537J - 50 3.4 0.064 3.2 0.56 20 1537K - 75 3.2 0.128 2 0.54 20 1537L - 100 10.5 0.05 8 0.71 18 1537M - 250 12 0.114 5 0.69 18 1537N - 500 11.6 0.26 3.2 0.65 20 1537P - 750 10 0.465 2 0.61 20 1537R - 1000 7.4 0.83 1.25 0.59 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1537G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1537G
Transformers - Chokes & Reactors 1537G
Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead +/-5% - Resistance - D.C. Current - Diameter (uH) - Q - (Ohms) - (Amps) - Diameter - Gauge 1537E - 10 4.5 0.006 20 0.63 14 1537F - 20 6.5 0.013 12.5 0.60 16 1537G - 30 5.3 0.024 8 0.58 18 1537H - 40 5.2 0.039 5 0.57 20 1537J - 50 3.4 0.064 3.2 0.56 20 1537K - 75 3.2 0.128 2 0.54 20 1537L - 100 10.5 0.05 8 0.71 18 1537M - 250 12 0.114 5 0.69 18 1537N - 500 11.6 0.26 3.2 0.65 20 1537P - 750 10 0.465 2 0.61 20 1537R - 1000 7.4 0.83 1.25 0.59 20

Features

  • Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz.
  • 1.5" long leads (+/- 0.1")
  • Test frequency 1 Khz.
  • Core length 1.25"
  • Coil is covered with vinyl insulation shrink sleeve.
  • Operating Temperature -55 degrees C to + 135 degrees C

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead
+/-5% - Resistance - D.C. Current - Diameter
(uH) - Q - (Ohms) - (Amps) - Diameter - Gauge
1537E - 10 4.5 0.006 20 0.63 14
1537F - 20 6.5 0.013 12.5 0.60 16
1537G - 30 5.3 0.024 8 0.58 18
1537H - 40 5.2 0.039 5 0.57 20
1537J - 50 3.4 0.064 3.2 0.56 20
1537K - 75 3.2 0.128 2 0.54 20
1537L - 100 10.5 0.05 8 0.71 18
1537M - 250 12 0.114 5 0.69 18
1537N - 500 11.6 0.26 3.2 0.65 20
1537P - 750 10 0.465 2 0.61 20
1537R - 1000 7.4 0.83 1.25 0.59 20

Supplier's Site
Fixed Inductors - HM3334-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3334-ND
Fixed Inductors HM3334-ND
30µH Unshielded Molded Inductor 8A 24mOhm Axial

30µH Unshielded Molded Inductor 8A 24mOhm Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1537G HM3334-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - HM3513-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
2 suppliers
DC Reactor, 20 amps, .022 ohms, 2.5 millihenries, chassis mount - 70180818 - Allied Electronics, Inc.
Specs
Inductance Range 2500 microH
DCR 0.0220 ohms
Rated DC Current 20000 milliamps
View Details
2 suppliers
Transformers - Chokes & Reactors - 1530B476 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 4.7 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers