Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456KH3WHCWW

Description
Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel is powder painted in a satin contempra grey (beige). Aluminum top panel sizes are 0.064” thick aluminum. Comes with self adhesive rubber feet and required mounting hardware. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Photo Features: 15 degree slope 30 degree slope Shown unassembled.
Request a Quote Datasheet
Description
Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel is powder painted in a satin contempra grey (beige). Aluminum top panel sizes are 0.064” thick aluminum. Comes with self adhesive rubber feet and required mounting hardware. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Photo Features: 15 degree slope 30 degree slope Shown unassembled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456KH3WHCWW - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456KH3WHCWW
Small Enclosures - General Purpose Metal 1456KH3WHCWW
Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel is powder painted in a satin contempra grey (beige). Aluminum top panel sizes are 0.064” thick aluminum. Comes with self adhesive rubber feet and required mounting hardware. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Photo Features: 15 degree slope 30 degree slope Shown unassembled.

Key Features:

  • Solid oiled walnut sides on a black, ventilated steel base.
  • Solid wood sides are real walnut - each piece has a unique color & grain.
  • Aluminum top panel is powder painted in a satin contempra grey (beige).
  • Aluminum top panel sizes are 0.064” thick aluminum.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Photo Features:


15 degree slope
30 degree slope
Shown unassembled.

Supplier's Site
Enclosures, Boxes, & Cases - 1456KH3WHCWW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456KH3WHCWW
Enclosures, Boxes, & Cases 1456KH3WHCWW
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3110-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum; Wood Black, Gray Slanted Top 10.180"" L x 8.610"" W (258.57mm x 218.69mm) X 3.210"" (81.53mm)"

"Console Metal, Aluminum; Wood Black, Gray Slanted Top 10.180"" L x 8.610"" W (258.57mm x 218.69mm) X 3.210"" (81.53mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1456KH3WHCWW
Electrical Enclosures 1456KH3WHCWW
Electrical Enclosures 15 Degree Sloped Box 8.3x10x3" WalnutSide

Electrical Enclosures 15 Degree Sloped Box 8.3x10x3" WalnutSide

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456KH3WHCWW 1456KH3WHCWW HM3110-ND 1456KH3WHCWW
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 8.3 inch (211 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 3 inch (76.2 mm)
Material Aluminum; Aluminum w/ Walnut Sides Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Consolet Enclosures - 1472-36W - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Consolet Enclosures
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1436S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455N2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers