"BOX ALUM CLEAR 6.3""L X 3.07""W"
Extruded Enclosure with Side Mounting Fl
160x75x25mm FLANGED ENCL CLEAR
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 164-1455JF1601-ND | 2777454 | 1455JF1601 |
| Product Name | Boxes | General Purpose Enclosures | Enclosures Accessories and Hardware |
| Type | Junction Box | Junction Box | |
| Material | Aluminum | Aluminum; Aluminium | |
| Length | 6.3 inch (160 mm) | ||
| Width | 3.07 inch (78 mm) |