Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1435A

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1435A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1435A
Electrical - Operator Interface - Pushbutton Enclosures 1435A
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel except A and B which are 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75
1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75
1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75
1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75
1435F - 1435MF - 4 7.25 6.25 3.00
1435H - 1435MH - 6 9.50 6.25 3.00
1435K - 1435MK - 9 9.50 8.50 3.00
1435O - 1435MO - 12 11.75 8.50 3.00
1435S - 1435MS - 16 11.75 10.75 3.00
¹ Not hinged

Supplier's Site
Boxes - 1435A-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 3.500"" L x 3.250"" W (88.90mm x 82.55mm) X 2.750"" (69.85mm)"

"Box Metal, Steel Gray Cover Included 3.500"" L x 3.250"" W (88.90mm x 82.55mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1435A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1435A
Enclosures, Boxes, & Cases 1435A
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Enclosures, Boxes, & Cases - 1435A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1435A
Enclosures, Boxes, & Cases 1435A
NEMA12 P-BTN ENC 3.5X3.2

NEMA12 P-BTN ENC 3.5X3.2

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1435A
Electrical Enclosures 1435A
Electrical Enclosures 30.5mm 1Hole Grey N12/13 3.5x3.3x2.8"

Electrical Enclosures 30.5mm 1Hole Grey N12/13 3.5x3.3x2.8"

Buy Now Datasheet
Enclosure - 423088 - Radwell International
Willingboro, NJ, United States
Enclosure
423088
Enclosure 423088
PUSHBUTTON ENCLOSURE, 1 HOLE, SUITABLE FOR 30 MM PUSHBUTTONS, NEMA 12/13, 4 X 4 X 3 INCH (HXWXD), WALL MOUNT, CARBON STEEL MATERIAL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 1 HOLE, SUITABLE FOR 30 MM PUSHBUTTONS, NEMA 12/13, 4 X 4 X 3 INCH (HXWXD), WALL MOUNT, CARBON STEEL MATERIAL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 3.5 in.; Gray Powder Coating - 70165111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 3.5 in.; Gray Powder Coating
70165111
Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 3.5 in.; Gray Powder Coating 70165111
Steel Body, Bracket Mountable, Pushbutton Enclosures

Steel Body, Bracket Mountable, Pushbutton Enclosures

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1435A 1435A-ND 1435A 1435A 423088 70165111
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures Enclosure Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 3.5 in.; Gray Powder Coating
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures Junction Box Pushbutton Enclosures
Length 3.5 inch (88.9 mm) 3.25 inch (82.55 mm)
Width 3.25 inch (82.55 mm) 3.25 inch (82.55 mm) 2.75 inch (69.85 mm)
Depth 2.75 inch (69.85 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Boxes - 1414N4PHCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418MR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1438V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers