Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1435SSD

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and large amounts of water from any angle, or where highly corrosive conditions exist. Standards UL 508A Type 4 and 4X CSA Type 4 and 4X Complies with NEMA Type 3R, 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge stainless steel except sizes 1435*A and 1435*B which are 16 gauge. 304 or 316 SS. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive stainless steel cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring. Oil resistant gasket. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1435MSSA¹ - 1435SSA¹ - 1435MS16A¹ - 1435S16A¹ - 1 3.50 3.25 2.75 1435MSSB¹ - 1435SSB¹ - 1435MS16B¹ - 1435S16B¹ - 2 5.75 3.25 2.75 1435MSSC¹ - 1435SSC¹ - 1435MS16C¹ - 1435S16C¹ - 3 8.00 3.25 2.75 1435MSSD¹ - 1435SSD¹ - 1435MS16D¹ - 1435S16D¹ - 4 10.25 3.25 2.75 1435MSSH - 1435SSH - 1435MS16H - 1435S16H - 6 9.50 6.25 3.00 1435MSSK - 1435SSK - 1435MS16K - 1435S16K - 9 9.50 8.50 3.00 1435MSSO - 1435SSO - 1435MS16O - 1435S16O - 12 11.75 8.50 3.00 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and large amounts of water from any angle, or where highly corrosive conditions exist. Standards UL 508A Type 4 and 4X CSA Type 4 and 4X Complies with NEMA Type 3R, 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge stainless steel except sizes 1435*A and 1435*B which are 16 gauge. 304 or 316 SS. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive stainless steel cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring. Oil resistant gasket. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1435MSSA¹ - 1435SSA¹ - 1435MS16A¹ - 1435S16A¹ - 1 3.50 3.25 2.75 1435MSSB¹ - 1435SSB¹ - 1435MS16B¹ - 1435S16B¹ - 2 5.75 3.25 2.75 1435MSSC¹ - 1435SSC¹ - 1435MS16C¹ - 1435S16C¹ - 3 8.00 3.25 2.75 1435MSSD¹ - 1435SSD¹ - 1435MS16D¹ - 1435S16D¹ - 4 10.25 3.25 2.75 1435MSSH - 1435SSH - 1435MS16H - 1435S16H - 6 9.50 6.25 3.00 1435MSSK - 1435SSK - 1435MS16K - 1435S16K - 9 9.50 8.50 3.00 1435MSSO - 1435SSO - 1435MS16O - 1435S16O - 12 11.75 8.50 3.00 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1435SSD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1435SSD
Electrical - Operator Interface - Pushbutton Enclosures 1435SSD
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and large amounts of water from any angle, or where highly corrosive conditions exist. Standards UL 508A Type 4 and 4X CSA Type 4 and 4X Complies with NEMA Type 3R, 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge stainless steel except sizes 1435*A and 1435*B which are 16 gauge. 304 or 316 SS. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive stainless steel cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring. Oil resistant gasket. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1435MSSA¹ - 1435SSA¹ - 1435MS16A¹ - 1435S16A¹ - 1 3.50 3.25 2.75 1435MSSB¹ - 1435SSB¹ - 1435MS16B¹ - 1435S16B¹ - 2 5.75 3.25 2.75 1435MSSC¹ - 1435SSC¹ - 1435MS16C¹ - 1435S16C¹ - 3 8.00 3.25 2.75 1435MSSD¹ - 1435SSD¹ - 1435MS16D¹ - 1435S16D¹ - 4 10.25 3.25 2.75 1435MSSH - 1435SSH - 1435MS16H - 1435S16H - 6 9.50 6.25 3.00 1435MSSK - 1435SSK - 1435MS16K - 1435S16K - 9 9.50 8.50 3.00 1435MSSO - 1435SSO - 1435MS16O - 1435S16O - 12 11.75 8.50 3.00 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and large amounts of water from any angle, or where highly corrosive conditions exist.

Standards

  • UL 508A Type 4 and 4X
  • CSA Type 4 and 4X
  • Complies with
    • NEMA Type 3R, 4 and 4X
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge stainless steel except sizes 1435*A and 1435*B which are 16 gauge.
  • 304 or 316 SS.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive stainless steel cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring.
  • Oil resistant gasket.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Natural stainless steel with a smooth brushed finish.

Accessories

  • Hole Plugs
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - -
22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure
Part No. - Part No. - Part No. - Part No. - Holes - H - W - D
1435MSSA¹ - 1435SSA¹ - 1435MS16A¹ - 1435S16A¹ - 1 3.50 3.25 2.75
1435MSSB¹ - 1435SSB¹ - 1435MS16B¹ - 1435S16B¹ - 2 5.75 3.25 2.75
1435MSSC¹ - 1435SSC¹ - 1435MS16C¹ - 1435S16C¹ - 3 8.00 3.25 2.75
1435MSSD¹ - 1435SSD¹ - 1435MS16D¹ - 1435S16D¹ - 4 10.25 3.25 2.75
1435MSSH - 1435SSH - 1435MS16H - 1435S16H - 6 9.50 6.25 3.00
1435MSSK - 1435SSK - 1435MS16K - 1435S16K - 9 9.50 8.50 3.00
1435MSSO - 1435SSO - 1435MS16O - 1435S16O - 12 11.75 8.50 3.00
¹ Not hinged

Supplier's Site
Enclosures, Boxes, & Cases - 1435SSD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1435SSD
Enclosures, Boxes, & Cases 1435SSD
PUSHBUTTON ENCL 4 HOLE

PUSHBUTTON ENCL 4 HOLE

Buy Now
Boxes - 1435SSD-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Cover Included 10.250"" L x 3.250"" W (260.35mm x 82.55mm) X 2.750"" (69.85mm)"

"Box Metal, Stainless Steel Natural Cover Included 10.250"" L x 3.250"" W (260.35mm x 82.55mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1435SSD
Electrical Enclosures 1435SSD
Electrical Enclosures 9Hole 14Ga 304 Hinge 10.3x3.3x2.8 22.5mm

Electrical Enclosures 9Hole 14Ga 304 Hinge 10.3x3.3x2.8 22.5mm

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1435SSD 1435SSD 1435SSD-ND 1435SSD
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 10.25 inch (260 mm) 10.3 inch (262 mm)
Width 3.25 inch (82.55 mm) 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1490MH9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers