Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous 1427CG7

Description
We've introduced two new lines of cord grips which are available made from nylon (1427NCG) or nickel-plated brass (1427BCG) and in a wide variety of sizes. Features Black nylon, liquid-tight cordgrip. Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and highly flexible strain relief elements, together with a TPE sealing ring. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut included (as shown). Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL, CSA & VDE listed. For a wider selection of cord grips, try our updated product lines: 1427NCG - nylon cord grips 1427BCG - brass cord grips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Use With Wire Diameter - Mounting Hole Part No. - Min - Max - Diameter 1427CG7 - 0.10 0.26 0.49 1427CG9 - 0.14 0.32 0.60 1427CG13 - 0.24 0.47 0.80 1427CG16 - 0.35 0.55 0.89 1427CG21 - 0.51 0.71 1.11
Request a Quote Datasheet
Description
We've introduced two new lines of cord grips which are available made from nylon (1427NCG) or nickel-plated brass (1427BCG) and in a wide variety of sizes. Features Black nylon, liquid-tight cordgrip. Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and highly flexible strain relief elements, together with a TPE sealing ring. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut included (as shown). Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL, CSA & VDE listed. For a wider selection of cord grips, try our updated product lines: 1427NCG - nylon cord grips 1427BCG - brass cord grips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Use With Wire Diameter - Mounting Hole Part No. - Min - Max - Diameter 1427CG7 - 0.10 0.26 0.49 1427CG9 - 0.14 0.32 0.60 1427CG13 - 0.24 0.47 0.80 1427CG16 - 0.35 0.55 0.89 1427CG21 - 0.51 0.71 1.11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - 1427CG7 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
1427CG7
Electrical - General Accessories - Miscellaneous 1427CG7
We've introduced two new lines of cord grips which are available made from nylon (1427NCG) or nickel-plated brass (1427BCG) and in a wide variety of sizes. Features Black nylon, liquid-tight cordgrip. Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and highly flexible strain relief elements, together with a TPE sealing ring. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut included (as shown). Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL, CSA & VDE listed. For a wider selection of cord grips, try our updated product lines: 1427NCG - nylon cord grips 1427BCG - brass cord grips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Use With Wire Diameter - Mounting Hole Part No. - Min - Max - Diameter 1427CG7 - 0.10 0.26 0.49 1427CG9 - 0.14 0.32 0.60 1427CG13 - 0.24 0.47 0.80 1427CG16 - 0.35 0.55 0.89 1427CG21 - 0.51 0.71 1.11

We've introduced two new lines of cord grips which are available made from nylon (1427NCG) or nickel-plated brass (1427BCG) and in a wide variety of sizes.

Features

  • Black nylon, liquid-tight cordgrip.
  • Used where cable is entering or leaving an enclosure.
  • Accepts a wide range of cable diameters due to large opening and highly flexible strain relief elements, together with a TPE sealing ring.
  • The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable.
  • Use the cordgrip with the smallest maximum diameter that will fit your application (see table below).
  • Nylon locknut included (as shown).
  • Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68.
  • UL94-V2 flammability rating.
  • UL, CSA & VDE listed.
  • For a wider selection of cord grips, try our updated product lines:
    • 1427NCG - nylon cord grips
    • 1427BCG - brass cord grips

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Use With Wire Diameter - Mounting Hole
Part No. - Min - Max - Diameter
1427CG7 - 0.10 0.26 0.49
1427CG9 - 0.14 0.32 0.60
1427CG13 - 0.24 0.47 0.80
1427CG16 - 0.35 0.55 0.89
1427CG21 - 0.51 0.71 1.11

Supplier's Site
Box Accessories - HM1488-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
HM1488-ND
Box Accessories HM1488-ND
CORD GRIP 1427 SERIES

CORD GRIP 1427 SERIES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1427CG7 HM1488-ND
Product Name Electrical - General Accessories - Miscellaneous Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2658-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1457NPG-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3062-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM284-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details