Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories 1418SFYY

Description
Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories. Designed for installation in 72" and 90" high enclosures. The swing frame pivots on 0.5" pins within the enclosure for easy access to the rear of rack mounted equipment. The frame positions at any depth within the enclosure and is fastened in the closed position with quarter turn fasteners. Swing frames may be mounted in 30" and 36" wide enclosures, or in 60" and 72" wide enclosures with an optional center panel support. One or two frames may be mounted in 30" and 36" wide enclosures with dual access, and 1,2,3 or 4 frames may be mounted in 60" and 72" wide dual access enclosures. Finished in black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Rack - Enclosure - Width Part No. - A - B - C - Units - Height - Single Door 1418SFYY - 78.50 31.80 12.14 44 90.00 36.00 1418SFY - 60.50 31.80 12.14 33 72.00 36.00 1418SFX - 60.50 25.82 6.14 33 72.00 30.00
Request a Quote
Description
Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories. Designed for installation in 72" and 90" high enclosures. The swing frame pivots on 0.5" pins within the enclosure for easy access to the rear of rack mounted equipment. The frame positions at any depth within the enclosure and is fastened in the closed position with quarter turn fasteners. Swing frames may be mounted in 30" and 36" wide enclosures, or in 60" and 72" wide enclosures with an optional center panel support. One or two frames may be mounted in 30" and 36" wide enclosures with dual access, and 1,2,3 or 4 frames may be mounted in 60" and 72" wide dual access enclosures. Finished in black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Rack - Enclosure - Width Part No. - A - B - C - Units - Height - Single Door 1418SFYY - 78.50 31.80 12.14 44 90.00 36.00 1418SFY - 60.50 31.80 12.14 33 72.00 36.00 1418SFX - 60.50 25.82 6.14 33 72.00 30.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - 1418SFYY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
1418SFYY
Electrical - General Accessories - Panels and Panel Accessories 1418SFYY
Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories. Designed for installation in 72" and 90" high enclosures. The swing frame pivots on 0.5" pins within the enclosure for easy access to the rear of rack mounted equipment. The frame positions at any depth within the enclosure and is fastened in the closed position with quarter turn fasteners. Swing frames may be mounted in 30" and 36" wide enclosures, or in 60" and 72" wide enclosures with an optional center panel support. One or two frames may be mounted in 30" and 36" wide enclosures with dual access, and 1,2,3 or 4 frames may be mounted in 60" and 72" wide dual access enclosures. Finished in black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Rack - Enclosure - Width Part No. - A - B - C - Units - Height - Single Door 1418SFYY - 78.50 31.80 12.14 44 90.00 36.00 1418SFY - 60.50 31.80 12.14 33 72.00 36.00 1418SFX - 60.50 25.82 6.14 33 72.00 30.00
  • Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories.
  • Designed for installation in 72" and 90" high enclosures. The swing frame pivots on 0.5" pins within the enclosure for easy access to the rear of rack mounted equipment.
  • The frame positions at any depth within the enclosure and is fastened in the closed position with quarter turn fasteners.
  • Swing frames may be mounted in 30" and 36" wide enclosures, or in 60" and 72" wide enclosures with an optional center panel support.
  • One or two frames may be mounted in 30" and 36" wide enclosures with dual access, and 1,2,3 or 4 frames may be mounted in 60" and 72" wide dual access enclosures.
  • Finished in black.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Rack - Enclosure - Width
Part No. - A - B - C - Units - Height - Single Door
1418SFYY - 78.50 31.80 12.14 44 90.00 36.00
1418SFY - 60.50 31.80 12.14 33 72.00 36.00
1418SFX - 60.50 25.82 6.14 33 72.00 30.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number 1418SFYY
Product Name Electrical - General Accessories - Panels and Panel Accessories
Unlock Full Specs
to access all available technical data

Similar Products