Hammond 1427B1BK Drawer Handle
"HANDLE STEEL BLK RND 1.25"""
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Handles and Pulls (industrial) | Handles and Pulls (industrial) |
| Product Number | 2558122 | 164-1427B1BK-ND |
| Product Name | Drawer Handles & Cabinet Handles | Handles |
| Material Description | Steel | |
| Height | 0.6299 inches (16 mm) | |
| Handle Length | 0.1969 inches (5 mm) |