Stock Drive Products & Sterling Instrument - SDP/SI 3" Between Centers of Mounting Holes, 0.313" Dia. Handle A 9A44-A30

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9A44-A30 is a round handle with a 1-1/2 inch height and 3 inch length, designed for mounting with #10-32 threads. It is made of aluminum with a black anodized finish. The handle features a 5/16 inch radius and a 60-degree countersunk profile for flush mounting. The end ferrule has a 3/4 inch diameter and is compatible with a 5/16-18 thread. The part is intended for use as a manual actuator in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

A 9A44-A30 is a round handle with a 1-1/2 inch height and 3 inch length, designed for mounting with #10-32 threads. It is made of aluminum with a black anodized finish. The handle features a 5/16 inch radius and a 60-degree countersunk profile for flush mounting. The end ferrule has a 3/4 inch diameter and is compatible with a 5/16-18 thread. The part is intended for use as a manual actuator in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
3
Hicksville, NY, United States
3" Between Centers of Mounting Holes, 0.313" Dia. Handle
A 9A44-A30
3" Between Centers of Mounting Holes, 0.313" Dia. Handle A 9A44-A30
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Handles and Pulls (industrial)
Product Number A 9A44-A30
Product Name 3" Between Centers of Mounting Holes, 0.313" Dia. Handle
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.31 inches (33.35 mm)
View Details