Keystone Electronics Corp. Round Aluminum Instrumentation Handle 514

Description
Part Number: 514 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 6.000 [152.4] Material: Aluminum Thread: 8-32
Request a Quote
Description
Part Number: 514 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 6.000 [152.4] Material: Aluminum Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Aluminum Instrumentation Handle, part number 514, is constructed from aluminum with a black anodized finish. It has a diameter of 0.250 inches (6.4 mm) and a height of 1.500 inches (38.1 mm). The handle measures 6.000 inches (152.4 mm) in length and features an 8-32 thread. This handle is suitable for applications requiring a lightweight and durable grip, making it a practical choice for various instrumentation needs.

Datasheet Summary
Powered by GS/AI

The Round Aluminum Instrumentation Handle, part number 514, is constructed from aluminum with a black anodized finish. It has a diameter of 0.250 inches (6.4 mm) and a height of 1.500 inches (38.1 mm). The handle measures 6.000 inches (152.4 mm) in length and features an 8-32 thread. This handle is suitable for applications requiring a lightweight and durable grip, making it a practical choice for various instrumentation needs.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 514 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
514
Round Aluminum Instrumentation Handle 514
Part Number: 514 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 6.000 [152.4] Material: Aluminum Thread: 8-32

Part Number: 514

  • D Diameter: .250 (6.4)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 6.000 [152.4]
  • Material: Aluminum
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-514-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-514-ND
Handles 36-514-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9901 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9901
Handle Rohs Compliant Keystone 96F9901
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 514 36-514-ND 96F9901
Product Name Round Aluminum Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9103 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Handles - 36-8356-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details
2 suppliers
Oval Aluminum Handle - 7188 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Handle Rohs Compliant Keystone - 94F4262 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers