Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures 1418N4S16B8

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00 1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00 1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00 1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00 1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00 1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00 1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00 1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00 1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00 1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00 1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00 1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00 1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00 1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00 1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00 1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00 1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00 1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00 1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00 1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00 1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00 1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00 1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00 1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00 1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00 1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00 1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00 1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00 1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00 1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00 1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00 1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00 1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00 1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00 1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00 1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00 1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00 1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00 1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00 1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00 1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00 1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00 1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00 1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00 1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00 1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00 1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00 1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00 1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00 1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00 1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00 1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00 1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00 1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00 1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00 1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00 1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00 1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00 1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00 1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00 1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00 1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00 1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00 1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00 1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00 1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00 1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00 1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00 1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16B8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
1418N4S16B8
Electrical - Stainless Steel - Wallmount Enclosures 1418N4S16B8
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00 1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00 1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00 1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00 1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00 1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00 1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00 1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00 1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00 1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00 1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00 1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00 1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00 1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00 1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00 1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00 1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00 1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00 1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00 1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00 1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00 1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00 1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00 1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00 1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00 1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00 1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00 1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00 1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00 1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00 1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00 1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00 1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00 1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00 1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Standards

  • UL 508A Type 3R, 4, 4X, and 12
  • CSA Type 3R, 4, 4X, and 12
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 14 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door stiffeners are provided in the larger enclosures for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure excludes flowing liquids and contaminants.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Provision for padlocking.
  • Seamless poured-in place gasket.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Door Clamping Hardware
  • Wallmount Quick Release Clamp
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00
1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00
1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00
1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00
1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00
1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00
1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00
1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00
1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00
1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00
1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00
1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00
1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00
1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00
1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00
1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00
1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00
1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00
1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00
1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00
1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00
1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00
1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00
1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00
1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00
1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00
1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00
1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00
1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00
1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00
1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00
1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00
1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00
1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00
1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00
1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00
1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00
1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00
1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00

Supplier's Site
Boxes - 1418N4S16B8-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 8.000"" (203.20mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1418N4S16B8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418N4S16B8
Enclosures, Boxes, & Cases 1418N4S16B8
NEMA 4 316SS ENCL 16X12X8

NEMA 4 316SS ENCL 16X12X8

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4S16B8
Electrical Enclosures 1418N4S16B8
Electrical Enclosures NEMA4X 1Door 316 SS 16x12x8" with Panel

Electrical Enclosures NEMA4X 1Door 316 SS 16x12x8" with Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4S16B8 1418N4S16B8-ND 1418N4S16B8 1418N4S16B8
Product Name Electrical - Stainless Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers