Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1436O

Description
Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 14 or 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right. Cover screws fasten into threaded, sealed wells. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Series (1436) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1436A¹ - 3.50 3.25 2.75 1436B¹ - 5.75 3.25 2.75 1436C¹ - 8.00 3.25 2.75 1436D¹ - 10.25 3.25 2.75 1436F - 7.25 6.25 3.00 1436H - 9.50 6.25 3.00 1436K - 9.50 8.50 3.00 1436O - 11.75 8.50 3.00 1436S - 11.75 10.75 3.00 1436V - 14.00 10.75 3.00 ¹ Not hinged Extra Deep Series (1438) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1438A¹ - 4.00 4.00 4.75 1438B - 6.00 4.00 4.75 1438C - 8.00 4.00 4.75 1438D - 10.00 4.00 4.75 1438F - 7.25 6.25 4.75 1438H - 9.50 6.25 4.75 1438K - 9.50 8.50 4.75 1438O - 11.75 8.50 4.75 1438S - 11.75 10.75 4.75 1438V - 14.00 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 14 or 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right. Cover screws fasten into threaded, sealed wells. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Series (1436) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1436A¹ - 3.50 3.25 2.75 1436B¹ - 5.75 3.25 2.75 1436C¹ - 8.00 3.25 2.75 1436D¹ - 10.25 3.25 2.75 1436F - 7.25 6.25 3.00 1436H - 9.50 6.25 3.00 1436K - 9.50 8.50 3.00 1436O - 11.75 8.50 3.00 1436S - 11.75 10.75 3.00 1436V - 14.00 10.75 3.00 ¹ Not hinged Extra Deep Series (1438) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1438A¹ - 4.00 4.00 4.75 1438B - 6.00 4.00 4.75 1438C - 8.00 4.00 4.75 1438D - 10.00 4.00 4.75 1438F - 7.25 6.25 4.75 1438H - 9.50 6.25 4.75 1438K - 9.50 8.50 4.75 1438O - 11.75 8.50 4.75 1438S - 11.75 10.75 4.75 1438V - 14.00 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1436O - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1436O
Electrical - Mild Steel - Junction Boxes 1436O
Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 14 or 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right. Cover screws fasten into threaded, sealed wells. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Series (1436) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1436A¹ - 3.50 3.25 2.75 1436B¹ - 5.75 3.25 2.75 1436C¹ - 8.00 3.25 2.75 1436D¹ - 10.25 3.25 2.75 1436F - 7.25 6.25 3.00 1436H - 9.50 6.25 3.00 1436K - 9.50 8.50 3.00 1436O - 11.75 8.50 3.00 1436S - 11.75 10.75 3.00 1436V - 14.00 10.75 3.00 ¹ Not hinged Extra Deep Series (1438) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1438A¹ - 4.00 4.00 4.75 1438B - 6.00 4.00 4.75 1438C - 8.00 4.00 4.75 1438D - 10.00 4.00 4.75 1438F - 7.25 6.25 4.75 1438H - 9.50 6.25 4.75 1438K - 9.50 8.50 4.75 1438O - 11.75 8.50 4.75 1438S - 11.75 10.75 4.75 1438V - 14.00 10.75 4.75 ¹ Not hinged

Application

  • Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Formed from 14 or 16 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right.
  • Cover screws fasten into threaded, sealed wells.
  • Oil resistant gaskets are permanently secured.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.

Accessories

  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Depth Series (1436)

Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
1436A¹ - 3.50 3.25 2.75
1436B¹ - 5.75 3.25 2.75
1436C¹ - 8.00 3.25 2.75
1436D¹ - 10.25 3.25 2.75
1436F - 7.25 6.25 3.00
1436H - 9.50 6.25 3.00
1436K - 9.50 8.50 3.00
1436O - 11.75 8.50 3.00
1436S - 11.75 10.75 3.00
1436V - 14.00 10.75 3.00
¹ Not hinged

Extra Deep Series (1438)

Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
1438A¹ - 4.00 4.00 4.75
1438B - 6.00 4.00 4.75
1438C - 8.00 4.00 4.75
1438D - 10.00 4.00 4.75
1438F - 7.25 6.25 4.75
1438H - 9.50 6.25 4.75
1438K - 9.50 8.50 4.75
1438O - 11.75 8.50 4.75
1438S - 11.75 10.75 4.75
1438V - 14.00 10.75 4.75
¹ Not hinged

Supplier's Site
Boxes - 1436O-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 3.000"" (76.20mm)"

"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1436O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1436O
Enclosures, Boxes, & Cases 1436O
NEMA12 WRG BOX 11.7X8.5

NEMA12 WRG BOX 11.7X8.5

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1436O
Electrical Enclosures 1436O
Electrical Enclosures 14GaugeSt Grey Hinge 11.8x8.5x3 NEMA12/13

Electrical Enclosures 14GaugeSt Grey Hinge 11.8x8.5x3 NEMA12/13

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1436O 1436O-ND 1436O 1436O
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm) 8.5 inch (216 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001150-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; Polycarbonate
View Details
Small Enclosures - Extruded Enclosures - 1455P2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers