Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 107H

Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 150 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.) Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies (except 107X). See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 107B - 150 ct 12 20 2 12 107D - 150 ct 150 ct 20 25 12 107E - 600 ct 3.2 59 0.6 6 107G - 600 ct 250 ct 59 10 6 107H - 600 ct 600 ct 59 75 6 107J - 1K ct 600 ct 92 71 4.5 107L - 10K ct 3.2 780 0.65 1.5 107N - 10K ct 600 ct 680 70 1.5 107P - 10K ct 1.5K ct 680 150 1.5 107R - 10K ct 4K ct 680 390 1.5 107T - 10K ct 10K ct 680 700 1.5 107V - 25K ct 600 ct 1300 70 1 107X - 100K ct 1K ct 3700 80 0
Request a Quote Datasheet
Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 150 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.) Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies (except 107X). See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 107B - 150 ct 12 20 2 12 107D - 150 ct 150 ct 20 25 12 107E - 600 ct 3.2 59 0.6 6 107G - 600 ct 250 ct 59 10 6 107H - 600 ct 600 ct 59 75 6 107J - 1K ct 600 ct 92 71 4.5 107L - 10K ct 3.2 780 0.65 1.5 107N - 10K ct 600 ct 680 70 1.5 107P - 10K ct 1.5K ct 680 150 1.5 107R - 10K ct 4K ct 680 390 1.5 107T - 10K ct 10K ct 680 700 1.5 107V - 25K ct 600 ct 1300 70 1 107X - 100K ct 1K ct 3700 80 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 107H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
107H
Transformers - Audio Transformers - Signal Level 107H
Features Perfect for audio input, line matching, isolation or output transformer applications. 150 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.) Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies (except 107X). See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 107B - 150 ct 12 20 2 12 107D - 150 ct 150 ct 20 25 12 107E - 600 ct 3.2 59 0.6 6 107G - 600 ct 250 ct 59 10 6 107H - 600 ct 600 ct 59 75 6 107J - 1K ct 600 ct 92 71 4.5 107L - 10K ct 3.2 780 0.65 1.5 107N - 10K ct 600 ct 680 70 1.5 107P - 10K ct 1.5K ct 680 150 1.5 107R - 10K ct 4K ct 680 390 1.5 107T - 10K ct 10K ct 680 700 1.5 107V - 25K ct 600 ct 1300 70 1 107X - 100K ct 1K ct 3700 80 0

Features


  • Perfect for audio input, line matching, isolation or output transformer applications.
  • 150 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.)
  • Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length).
  • In some models where no center tap is required (on secondary), pin No. 5 is omitted.
  • Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below)
  • Power can be increased slightly at higher frequencies (except 107X). See individual PDF specs. for specifics.
  • Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C.
Primary - Secondary - Primary - Secondary - Unbalance
(Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.)
107B - 150 ct 12 20 2 12
107D - 150 ct 150 ct 20 25 12
107E - 600 ct 3.2 59 0.6 6
107G - 600 ct 250 ct 59 10 6
107H - 600 ct 600 ct 59 75 6
107J - 1K ct 600 ct 92 71 4.5
107L - 10K ct 3.2 780 0.65 1.5
107N - 10K ct 600 ct 680 70 1.5
107P - 10K ct 1.5K ct 680 150 1.5
107R - 10K ct 4K ct 680 390 1.5
107T - 10K ct 10K ct 680 700 1.5
107V - 25K ct 600 ct 1300 70 1
107X - 100K ct 1K ct 3700 80 0

Supplier's Site
Audio Transformers - HM1693-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM1693-ND
Audio Transformers HM1693-ND
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 50kHz Through Hole

600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 50kHz Through Hole

Buy Now Datasheet
Transformers - 107H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
107H
Transformers 107H
AUDIO TX POTTED

AUDIO TX POTTED

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
107H
Audio Transformers / Signal Transformers 107H
Audio Transformers / Signal Transformers 600 ct 600 ct

Audio Transformers / Signal Transformers 600 ct 600 ct

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
107H
Transformers - Audio Transformers 107H
TRANSFORMER AUDIO 600CT/600CT

TRANSFORMER AUDIO 600CT/600CT

Supplier's Site
Transformer, mini audio - 70180852 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, mini audio
70180852
Transformer, mini audio 70180852
Features: Epoxy Potted in a Molded Case Pin Type PC Board Mount — 0.187" Minimum Pin Length 150 mW Power Rating @ ±1.5 db, 300 Hz to 50 KHz Will Withstand Soldering for 10 Seconds @ 260°C, Ambient Temperature 85°C Maximum Applications: Audio Input Line Matching Output Transformers

Features:

  • Epoxy Potted in a Molded Case
  • Pin Type PC Board Mount — 0.187" Minimum Pin Length
  • 150 mW Power Rating @ ±1.5 db, 300 Hz to 50 KHz
  • Will Withstand Soldering for 10 Seconds @ 260°C, Ambient Temperature 85°C Maximum
    Applications:
  • Audio Input
  • Line Matching
  • Output Transformers
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 107H HM1693-ND 107H 107H 107H 70180852
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers Transformer, mini audio
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 1140-LN-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 148H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182H15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers