Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 106M

Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet
Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 106M - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
106M
Transformers - Audio Transformers - Signal Level 106M
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.

Features

  • Output power models from 5 to 1,500 milliwatt level available.
  • P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths.
  • Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics.
  • Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S).
  • For the more economical open type P.C. mount types please refer to the 148 and 149 series.
  • Peak working voltage rating of: 200V
  • Referring to figures 1-9, if connection is not used - no pin will exist.
Supplier's Site
Transformers - 106M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
106M
Transformers 106M
AUDIO TX INTERSTAGE POTTED

AUDIO TX INTERSTAGE POTTED

Buy Now
Audio Transformers - 106M-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
106M-ND
Audio Transformers 106M-ND
20k Impedance Primary Ohms 2kCT Impedance Secondary Ohms Audio Transformer 215Hz Through Hole

20k Impedance Primary Ohms 2kCT Impedance Secondary Ohms Audio Transformer 215Hz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
106M
Transformers - Audio Transformers 106M
TRANSFORMER AUDIO 20000/2000CT

TRANSFORMER AUDIO 20000/2000CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
106M
Audio Transformers / Signal Transformers 106M
Audio Transformers / Signal Transformers INTERSTAGE

Audio Transformers / Signal Transformers INTERSTAGE

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 106M 106M 106M-ND 106M 106M
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1532H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - 1539M25 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - 1540M02 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Audio Transformers - 140P-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers