Features
Videos
PWR XFMR TOROIDAL 750VA CHAS MT
PWR XFMR TORO 750VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 1182Q117 | 1182Q117 | HM2478-ND | 1182Q117 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Output Voltage | 117 volts | 117 to 234 volts | 117 to 234 volts | |
| Power Rating (VA) | 750 VA | 750 VA | 750 VA | 750 VA |
| Standards / Compliance | RoHS |