Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 141H

Description
Features Pin type (0.25" length & 0.035" diameter), P.C. board mount Low profile, open type construction Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.) Net weight 0.6 oz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000 ct 1000 ct 1 120 51 150 141F - 25 K 50 2 1645 65 100 141H - 600 ct 600 ct 2 32 45 150 141M - 30 K 1200 ct 2 1100 47 100 141P - 1200 ct 8 2 50 0.45 150 Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.
Request a Quote Datasheet
Description
Features Pin type (0.25" length & 0.035" diameter), P.C. board mount Low profile, open type construction Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.) Net weight 0.6 oz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000 ct 1000 ct 1 120 51 150 141F - 25 K 50 2 1645 65 100 141H - 600 ct 600 ct 2 32 45 150 141M - 30 K 1200 ct 2 1100 47 100 141P - 1200 ct 8 2 50 0.45 150 Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 141H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
141H
Transformers - Audio Transformers - Signal Level 141H
Features Pin type (0.25" length & 0.035" diameter), P.C. board mount Low profile, open type construction Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.) Net weight 0.6 oz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output Primary - Secondary - D.C. current - (Ohms) (ma.) - Primary - Secondary - (Milliwatts) 141B - 200 K 1000 0 3775 85 4 141D - 3000 ct 1000 ct 1 120 51 150 141F - 25 K 50 2 1645 65 100 141H - 600 ct 600 ct 2 32 45 150 141M - 30 K 1200 ct 2 1100 47 100 141P - 1200 ct 8 2 50 0.45 150 Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.

Features

  • Pin type (0.25" length & 0.035" diameter), P.C. board mount
  • Low profile, open type construction
  • Frequency response 200 Hz. - 50 Khz. (+/- 1 db, ref. @ 1 Khz.)
  • Net weight 0.6 oz.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - Max. Pri. - D.C. Resistance - Output
Primary - Secondary - D.C. current - (Ohms)
(ma.) - Primary - Secondary - (Milliwatts)
141B - 200 K 1000 0 3775 85 4
141D - 3000 ct 1000 ct 1 120 51 150
141F - 25 K 50 2 1645 65 100
141H - 600 ct 600 ct 2 32 45 150
141M - 30 K 1200 ct 2 1100 47 100
141P - 1200 ct 8 2 50 0.45 150
Note: Part number 141M is incorrectly listed as having a 300K primary impedance in our latest catalogs, the primary is actually 30K as shown above.

Supplier's Site
Audio Transformers - HM1707-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM1707-ND
Audio Transformers HM1707-ND
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms Audio Transformer 200Hz ~ 50kHz Through Hole

600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms Audio Transformer 200Hz ~ 50kHz Through Hole

Buy Now Datasheet
Transformers - 141H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
141H
Transformers 141H
AUDIO TX LOW PROFILE PC MOUNT

AUDIO TX LOW PROFILE PC MOUNT

Buy Now
Shenzhen, China
Transformers - Audio Transformers
141H
Transformers - Audio Transformers 141H
TRANSFORMR AUDIO 600CT/600CT IMP

TRANSFORMR AUDIO 600CT/600CT IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
141H
Audio Transformers / Signal Transformers 141H
Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 600ctPrimary/600ct

Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 600ctPrimary/600ct

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 141H HM1707-ND 141H 141H 141H
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 117E16 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 106S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1750WA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - 1140-LN-E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers