The 80393 is a 10 µL cemented needle syringe designed for use with Agilent 7693A, 7673, 7683, and 6850 autosamplers. It features a stainless steel plunger, a needle gauge of 23s-26s, and a needle length of 43.4 mm (1.71 inches). The syringe is compatible with liquid sampling and meets the dimensional and performance requirements of the specified Agilent models.
The 7693A builds on the proven Agilent Autosampler technologies that have worked reliably for customers in the past, including dual simultaneous injection and patented fast injection. The 7693A takes it one step further, adding basic sample preparation capabilities such as dilution, internal standard addition, heating and more.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 80393 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |