The Hamilton C-Line syringe model 1702 FN for CTC Analytics PAL systems has a volume of 25 µL, a CTC SYR (6.6 mm) needle, and a 26s probe gauge. It features a fixed needle (FN) termination, a flange alignment design to reduce bent needles, an adjustable plunger button to prevent tip damage, and a direct needle-to-barrel connection that minimizes carryover. It is manufactured for use with GC autosamplers and uses a solvent-compatible design that eliminates cemented needle terminations to extend service life.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203209 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable; Interchangeable Plunger |