The Hamilton 80175 is a 1 µL removable needle microliter syringe designed for use with Agilent 7693A, 7673, 7683, and 6850 autosamplers. It features a 26s gauge needle, 43.4 mm (1.71 inches) in length, and a stainless steel plunger for precise liquid sampling. The syringe is compatible with the specified Agilent instrument families and is intended for applications requiring accurate fluid delivery in gas chromatography systems.
The 7693A builds on the proven Agilent Autosampler technologies that have worked reliably for customers in the past, including dual simultaneous injection and patented fast injection. The 7693A takes it one step further, adding basic sample preparation capabilities such as dilution, internal standard addition, heating and more.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 80175 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |